location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotMouse Laser Wireless Mini mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotMouse Laser Wireless Mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72239EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PilotMouse Laser Wireless Mini mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - RF Wireless 393.7" (10 m)
  • - Buttons quantity: 3
Long product name Kensington PilotMouse Laser Wireless Mini mouse RF Wireless :
The short editorial description of Kensington PilotMouse Laser Wireless Mini mouse RF Wireless

PilotMouse Laser Wireless Mini
More>>>
Kensington PilotMouse Laser Wireless Mini mouse RF Wireless:
The official marketing text of Kensington PilotMouse Laser Wireless Mini mouse RF Wireless as supplied by the manufacturer

Laser-Sharp Precision in a Portable Mini Mouse.

PilotMouse™ Laser Wireless Mini packs Kensington's most advanced technology into a portable package. Precision laser tracking, 2.4GHz wireless connection, and power-saving technology that doubles battery life. Non-visable laser safe for all environments.

Features
- Unrivaled precision and convenience with Kensington's most advanced mobile mouse.
- Advanced laser tracking works precisely on almost any surface- with 20X the surface sensitivity of optical.
- 2.4Ghz wireless technology for ultra high-speed wireless performance
- Advanced power-saving technology doubles battery life compared to other wireless mice.
- Longer range--up to 30 feet--for workspace freedom and presentation flexibility.
- RF receiver attaches securely to base and automatically shuts down power--eliminating battery drain and lost parts.
- Three programmable buttons and scroll wheel make fast work of navigation and repetitive tasks.
- Flexible rubber grips provide all day comfort.

Short summary description Kensington PilotMouse Laser Wireless Mini mouse RF Wireless:
This short summary of the Kensington PilotMouse Laser Wireless Mini mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotMouse Laser Wireless Mini, Laser, RF Wireless

Long summary description Kensington PilotMouse Laser Wireless Mini mouse RF Wireless:
This is an auto-generated long summary of Kensington PilotMouse Laser Wireless Mini mouse RF Wireless based on the first three specs of the first five spec groups.

Kensington PilotMouse Laser Wireless Mini. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Mouse
Scroll
Yes
Buttons quantity *
3
Ergonomics
Wireless range
393.7" (10 m)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:58:33
Uk has collected 2 expert reviews for Kensington PilotMouse Laser Wireless Mini mouse RF Wireless and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%