location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC-33E Ink Cartridge for BJC3000/S400/S400SP/MPC100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC33
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
Long product name Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow :
The short editorial description of Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow

BC-33E Ink Cartridge for BJC3000/S400/S400SP/MPC100
More>>>
Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow:
The official marketing text of Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

BC33E Printhead suitable for BJC3000 S400 S400SP MPC100 Bubble-Jet Printers
TYPE : BC33e Colour BJ Cartridge
PRINTHEAD : 48 nozzles for each colour
INK TANKS :
BCI-3eBk Black ink tank
BCI-3eM Magenta ink tank
BCI-3eY Yellow ink tank
BCI-3eC Cyan ink tank
PAGE YIELD : Approx 1520 pages (black), 550 pages (cyan), 410 pages (magenta), 310 pages (yellow)
COMPATIBILITY: Canon BJC3000, S400, S400SP, MPC100 Bubble-Jet Printers

Short summary description Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BC-33E Ink Cartridge for BJC3000/S400/S400SP/MPC100, Black, Cyan, Magenta, Yellow

Long summary description Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon BC-33E for BJC3000/S400/S400SP/MPC100 ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon BC-33E Ink Cartridge for BJC3000/S400/S400SP/MPC100. Printing colors: Black, Cyan, Magenta, Yellow

Features
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Color
Yes
Weight & dimensions
Width
7.17" (182 mm)
Depth
4.13" (105 mm)
Height
4.61" (117 mm)
Brand Image Article code product Stock Price from
Canon BCI-3eBK ink cartridge Original Black Canon BCI-3eBK ink cartridge Original Black
(show image)
4479A002AF BCI-3eBK 0.00
(excl. VAT)
0 (incl. VAT)