This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg ST113S dishwasher Fully built-in 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST113S
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST113S
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8017709099930
Category
Machine for washing dishes automatically.
Dishwashers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2021 02:29:53
The date of the most recent change of the data-sheet in Icecat's system
User manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Smeg ST113S dishwasher Fully built-in 12 place settings:
This short summary of the Smeg ST113S dishwasher Fully built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg ST113S, Fully built-in, Stainless steel, 12 place settings, 55 dB, 23.5" (598 mm), 22.4" (568 mm)

Long summary description Smeg ST113S dishwasher Fully built-in 12 place settings:
This is an auto-generated long summary of Smeg ST113S dishwasher Fully built-in 12 place settings based on the first three specs of the first five spec groups.

Smeg ST113S. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 55 dB. Width: 23.5" (598 mm), Depth: 22.4" (568 mm), Height: 32.2" (818 mm). Drying class: B, Installation compartment dimensions (WxDxH): 23.6 x 22.6 x 32.3" (600 x 575 x 820 mm). Energy efficiency class (old): A