Panasonic logo

Panasonic SC-HC40 Home audio micro system 40 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34288
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
1 Year
Long product name Panasonic SC-HC40 Home audio micro system 40 W Black:

SC-HC40 Compact Stereo System, 40W Ultra Slim Wall Mountable Design w/ Power Sliding Door, Blue Tooth Ready, Bamboo Speaker

Short summary description Panasonic SC-HC40 Home audio micro system 40 W Black:

Panasonic SC-HC40, Home audio micro system, Black, 1 discs, 40 W, 6 Ω, 40 W

Long summary description Panasonic SC-HC40 Home audio micro system 40 W Black:

Panasonic SC-HC40. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 40 W, Impedance: 6 Ω, Peak Music Power Output (PMPO): 40 W. FM band range: 87.90 - 107.90 MHz, AM band range: 520 - 1710 kHz. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Compatible memory cards: SD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.