location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DAT-72i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19983
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black, White
  • - Ultra-Wide LVD & Single-Ended
  • - Data storage type: DDS 2:1 5.25"
  • - Native capacity: 36 GB Compressed capacity: 72 GB
Guarantee: 3 years
Long product name Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB :
The short editorial description of Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB

TapeWare DAT 72i Internal Kit, 36-72GB
More>>>
Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB:
The official marketing text of Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB as supplied by the manufacturer

- The worlds most popular mid-range tape storage format with a user
base of over 9 million;
- Based on HP's leading technology;
- Solution Kits with beige and black bezel, TapeWare Backup Software;
- Capacity : 36 - 72 GB;
- One-Button Disaster Recovery;
- Tape AlertTM for worry free backup;
- Up to 400.000 hrs MTBF;
- Internal head cleaner;
- Inexpensive DDS-media, low cost of ownership;
- Read-after-write verification;
- Up to 6 MB/s transfer rate.

Short summary description Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB:
This short summary of the Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DAT -72i, Storage drive, Tape Cartridge, Ultra-Wide LVD & Single-Ended, 2:1, DDS, 5.25"

Long summary description Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB:
This is an auto-generated long summary of Freecom TapeWare DAT -72i Storage drive Tape Cartridge DDS 36 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DAT -72i. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-Wide LVD & Single-Ended. Native capacity: 36 GB, Compressed capacity: 72 GB, Media types supported: DDS-GEN5 (170m), DDS-4 (150m), DDS-3 (125m). Supported data transfer rates: 6 MB/s. Product color: Black, White

Brand Image Article code product Stock Price from
Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT -72i EZ-Kit Storage drive Tape Cartridge DDS 36 GB
(show image)
25115 TapeWare DAT-72i EZ-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT -40i EZ-Kit Storage drive Tape Cartridge DDS 20 GB Freecom TapeWare DAT -40i EZ-Kit Storage drive Tape Cartridge DDS 20 GB
(show image)
25891 TapeWare DAT-40i EZ-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare USB DAT-40i Storage drive Tape Cartridge DDS 20 GB Freecom TapeWare DAT TapeWare USB DAT-40i Storage drive Tape Cartridge DDS 20 GB
(show image)
25669 TapeWare USB DAT-40i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare USB DAT 72i Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT TapeWare USB DAT 72i Storage drive Tape Cartridge DDS 36 GB
(show image)
25670 TapeWare USB DAT 72i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare USB DAT 40es Storage drive Tape Cartridge DDS 20 GB Freecom TapeWare DAT TapeWare USB DAT 40es Storage drive Tape Cartridge DDS 20 GB
(show image)
25671 TapeWare USB DAT 40es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare USB DAT 72es Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT TapeWare USB DAT 72es Storage drive Tape Cartridge DDS 36 GB
(show image)
25672 TapeWare USB DAT 72es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB
(show image)
21392 TapeWare DAT-72i S-Kit 0.00
(excl. VAT)
0 (incl. VAT)