location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON™ VPKL cable lock 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON™ VPKL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA496E show
Show alternative article codes used in the online market place
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Two Years
Long product name Targus DEFCON™ VPKL cable lock 78.7" (2 m) :
The short editorial description of Targus DEFCON™ VPKL cable lock 78.7" (2 m)

DEFCON™ VPKL
More>>>
Targus DEFCON™ VPKL cable lock 78.7" (2 m):
The official marketing text of Targus DEFCON™ VPKL cable lock 78.7" (2 m) as supplied by the manufacturer

The DEFCON Video Port Key Lock (VPKL) is the only system that combines a galvanized steel cable with a high quality key lock and is designed to fit the video port of any desktop/notebook computer. Simply secure your computer to an immovable object and your DEFCON VPKL will deter thieves from trying to steal it. The DEFCON VPKL utilises a specially designed pass through video cable to allow the use of your monitor/projector while the DEFCON VPKL is secured. The DEFCON VPKL’s unique lock design makes this product truly one of the toughest and strongest locks out in the market place.
- One of the toughest and strongest security locking devices out in the market place
- Attaches securely to the video port of all desktop/notebook computers
- Pass-through video port cable design allows access to monitor/projector
- 2 sets of keys
- 2 m of vinyl-coated, stainless steel cable
- PC ONLY Compatible

Short summary description Targus DEFCON™ VPKL cable lock 78.7" (2 m):
This short summary of the Targus DEFCON™ VPKL cable lock 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON™ VPKL, 78.7" (2 m)

Long summary description Targus DEFCON™ VPKL cable lock 78.7" (2 m):
This is an auto-generated long summary of Targus DEFCON™ VPKL cable lock 78.7" (2 m) based on the first three specs of the first five spec groups.

Targus DEFCON™ VPKL. Cable length: 78.7" (2 m), Weight: 6.17 oz (175 g), Dimensions (WxDxH): 0.394 x 0.984 x 1.97" (10 x 25 x 50 mm)

Weight & dimensions
Cable length *
78.7" (2 m)
Weight & dimensions
Weight
6.17 oz (175 g)
Dimensions (WxDxH)
0.394 x 0.984 x 1.97" (10 x 25 x 50 mm)
Country Distributor
United Kingdom 1 distributor(s)