UN46B6000 - 46" LED TV, 1920 x 1080, 3000000:1 DC, Ultra Clear Panel, 4x HDMI, 2x USB 2.0, 22.4kg, black
The brilliant Samsung LED TV experience starts with the UN46B6000. Its incredible mega contrast provides blacker blacks and whiter whites along with enriched color expression. Its ultra-slim 1.2" depth is our slimmest HDTV yet, and that includes the tuner! Our exclusive Touch of Color™ design complements any room, and InfoLink™ puts up to date information right at your fingertips. Best yet, Samsung LED TVs use 40% less power than conventional LCDs .
Breakthrough Picture Quality
For images that are stunningly true to life you need the 3 Cs: contrast, color and clarity. Ultra-brilliant Samsung LED TVs have them all. 3,000,000:1 Mega Contrast provides an incredible range of brightness - from pure blacks to pristine whites. Advanced Color Processing enables
a wider range of natural colors and provides greater depth for a vibrant, captivating picture - even with subtle colors. Plus our Auto Motion Plus 120 Hz technology eliminates virtually all motion blur,
leaving your picture smooth and crisp - and your jaw dropped.
Ultra-slim Design
Thanks to our innovative, optional Wall Mount (WMN1000B), our astonishingly slim LED TVs can be hung just like a picture frame - less than two inches from the wall. Only this frame is made with a hint of amber. We call it a Touch of Color. One look at it and its soft, square corners is all it takes to see that this isn't just a TV you're hanging. But a work of art.
Our most advanced HDTV technology contained in a razor-thin silhouette. Stunning at only 1.2" deep, Samsung LED TVs are our slimmest HDTVs yet. Supported by a unique stand with an elegant, crystal-clear neck, you'll have no trouble finding a place for one in any room.
Eco-friendly
Samsung LED TVs are easy on the planet as well as the eyes. Samsung’s LED TVs use 40% less power than conventional LCD TVs and are mercury free. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.
Know it all.
Say you're watching the big game and you need to check on your stocks or the weather. Samsung Series 6 LED TVs have you covered. Our InfoLink™ RSS Service feature gives you stock quotes, real-time weather and the news3. All at the touch of a button. You never have to leave the game. Or your couch.
Your audience awaits.
There's no excuse anymore for leaving all those great digital pictures and videos in your cameras or storage devices. Thanks to the USB 2.0 Movie: Multi-media Center feature on all Samsung LED TVs you can connect your digital camera, thumb drive - even your MP3 player - quickly and easily. The smart, user-friendly USB 2.0 interface allows you to access videos, playlists and pictures with your remote. Now anytime can be showtime.
Energy Star
Conserving energy is up to all of us. Energy Star compliant Samsung LED TVs are made with eco-friendly materials and use less energy. So not only will the planet look better, utility bills will too.
4HDMI
If there's an easier way to connect your digital A/V devices to our Samsung LED TVs, we'd like to know. All it takes is one single HDMI cord and high-quality audio/video signals are easily transferred from your blu-ray player, HD cable box, and more - all without data loss or headaches.
Samsung 46" 1080p LED HDTV, 46", 1920 x 1080 pixels, Full HD, Black
Samsung 46" 1080p LED HDTV. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product color: Black