Supermicro logo

Supermicro FAN-0113L4 computer cooling system Computer case 3.15" (8 cm) Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25481
Info modified on:
03 Aug 2022, 05:30:34
Long product name Supermicro FAN-0113L4 computer cooling system Computer case 3.15" (8 cm) Black:

FAN-0113L4 - 80mm, 2800 RPM, 24 dB

Short summary description Supermicro FAN-0113L4 computer cooling system Computer case 3.15" (8 cm) Black:

Supermicro FAN-0113L4, Fan, 3.15" (8 cm), 2800 RPM, 24 dB, 32.9 cfm, Black

Long summary description Supermicro FAN-0113L4 computer cooling system Computer case 3.15" (8 cm) Black:

Supermicro FAN-0113L4. Type: Fan, Fan diameter: 3.15" (8 cm), Rotational speed (max): 2800 RPM, Noise level (high speed): 24 dB, Maximum airflow: 32.9 cfm, Minimum air pressure: 0.14 mmH2O. Width: 3.15" (80 mm), Depth: 3.15" (80 mm), Height: 0.984" (25 mm). Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.