location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 24dBi Grid Parabolic Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2424B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0115970742031 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2021 14:53:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24 dBi
  • - 50 Ω
  • - Circular polarization
  • - Wall
Long product name TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna :
The short editorial description of TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna

2.4GHz 24dBi Grid Parabolic Antenna
More>>>
TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna:
The official marketing text of TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna as supplied by the manufacturer

This antenna operates in the 2.4-2.4835 GHz band and is designed for use outdoors.
- Compliant with 802.11b/g
- 24dBi signal gain
- N Female connector

Short summary description TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna:
This short summary of the TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, 24 dBi, 50 Ω, 14°, 10°, Circular polarization, Wall

Long summary description TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna:
This is an auto-generated long summary of TP-Link 2.4GHz 24dBi Grid Parabolic Antenna network antenna based on the first three specs of the first five spec groups.

TP-Link 2.4GHz 24dBi Grid Parabolic Antenna. Antenna gain level (max): 24 dBi, Impedance: 50 Ω, Horizontal beam width: 14°. Polarization: Circular polarization, Mounting: Wall. Width: 39.4" (1000 mm), Height: 23.6" (600 mm), Weight: 7.72 lbs (3.5 kg). Network connection type: 802.11b/g

Performance
Impedance
50 Ω
Horizontal beam width
14°
Vertical beam width
10°
Antenna gain level (max) *
24 dBi
Features
Polarization
Circular polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.5
Mounting
Wall
Weight & dimensions
Width
39.4" (1000 mm)
Height
23.6" (600 mm)
Weight
7.72 lbs (3.5 kg)
Other features
Network connection type
802.11b/g
Brand Image Article code product Stock Price from
TP-Link TL-ANT2408CL network antenna Omni-directional antenna RP-SMA 8 dBi TP-Link TL-ANT2408CL network antenna Omni-directional antenna RP-SMA 8 dBi
(show image)
TL-ANT2408CL V1 2.4GHz 8dBi Indoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)