location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Laser C912fn 2400dpi 29ppm 256mb Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser C912fn 2400dpi 29ppm 256mb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N1510
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:33:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Laser C912fn 2400dpi 29ppm 256mb Color
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 29 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 2300 sheets Total output capacity: 1650 sheets
  • - Internal memory: 256 MB 600 MHz
Long product name Lexmark Laser C912fn 2400dpi 29ppm 256mb Color :
The short editorial description of Lexmark Laser C912fn 2400dpi 29ppm 256mb Color

Lexmark C912fn
More>>>
Lexmark Laser C912fn 2400dpi 29ppm 256mb Color:
The official marketing text of Lexmark Laser C912fn 2400dpi 29ppm 256mb Color as supplied by the manufacturer

De C912 is de A3+ printer met een grote productiecapaciteit en een uitstekende kwaliteit die ongekende flexibiliteit biedt voor een groot aantal toepassingen, zoals het printen van brochures, folders, nieuwsbrieven, ontwerpschetsen en nog veel meer, maar ook efficiënte, kostenbesparende voorzieningen biedt.

Printsnelheid van 29 pagina's per minuut in zwart en kleur.
Eerste pagina wordt binnen 15 seconden geprint.
Krachtige prestaties dankzij de 600 MHz processor en standaard 256 MB geheugen.
2400 Image Quality en 600 x 600 dpi resoluties voor een uitstekende printkwaliteit.
Ondersteuning van een groot aantal soorten media en diverse papierformaten, waaronder A3+ en bannerpapier tot 96 cm.

Short summary description Lexmark Laser C912fn 2400dpi 29ppm 256mb Color:
This short summary of the Lexmark Laser C912fn 2400dpi 29ppm 256mb Color data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Laser C912fn 2400dpi 29ppm 256mb, Color, 29 ppm

Long summary description Lexmark Laser C912fn 2400dpi 29ppm 256mb Color:
This is an auto-generated long summary of Lexmark Laser C912fn 2400dpi 29ppm 256mb Color based on the first three specs of the first five spec groups.

Lexmark Laser C912fn 2400dpi 29ppm 256mb. Color. Maximum duty cycle: 100000 pages per month. Print speed (black, normal quality, A4/US Letter): 29 ppm

Printing
Color *
Yes
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Time to first page (black, normal)
15 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
2300 sheets
Input & output capacity
Total output capacity *
1650 sheets
Maximum input capacity
5300 sheets
Maximum output capacity
1650 sheets
Performance
Internal memory *
256 MB
Processor frequency
600 MHz
Weight & dimensions
Weight
337.1 lbs (152.9 kg)
Dimensions (WxDxH)
40.5 x 46.9 x 25.8" (1028 x 1191 x 655 mm)