Lexmark logo

Lexmark Laser Kleur C912DN 2400dpi 29ppm Color

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53504
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lexmark Laser Kleur C912DN 2400dpi 29ppm Color:

Lexmark C912

Lexmark Laser Kleur C912DN 2400dpi 29ppm Color:

For companies that want the competitive edge of printing colour in-house, the Lexmark C912 delivers it in a big way. It's the A3+ high-quality colour production machine that provides a new level of versatility for diverse applications, such as ID cards, brochures, flyers, newsletters, and more. It also offers you efficient, cost-saving features, including draft-quality printing for quick proofing and customer review. Geared for performance, the C912 executes high-volume colour print projects quickly and dependably. And it offers you a wide range of paper handling and advanced finishing options to choose from.

Up to 28 ppm LTR or 29 ppm A4 print speed
Time to first print >15 seconds
600 MHZ processor, 128 MB RAM standard
2400 Image Quality, 600 by 600 LED
Wide format paper support

Short summary description Lexmark Laser Kleur C912DN 2400dpi 29ppm Color:

Lexmark Laser Kleur C912DN 2400dpi 29ppm, Color, 29 ppm

Long summary description Lexmark Laser Kleur C912DN 2400dpi 29ppm Color:

Lexmark Laser Kleur C912DN 2400dpi 29ppm. Color. Maximum duty cycle: 100000 pages per month. Print speed (black, normal quality, A4/US Letter): 29 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.