location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec T1 DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10684
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Terratec T1 DVB-T USB :
The short editorial description of Terratec T1 DVB-T USB

T1, DVB-T, USB2.0, 10g, Win/Mac, Remote, black
More>>>
Short summary description Terratec T1 DVB-T USB:
This short summary of the Terratec T1 DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec T1, DVB-T, USB, Black, 0.353 oz (10 g), 512 MB, Intel/AMD 2.0GHz, PowerPC G4 500MHz

Long summary description Terratec T1 DVB-T USB:
This is an auto-generated long summary of Terratec T1 DVB-T USB based on the first three specs of the first five spec groups.

Terratec T1. TV tuner type: DVB-T. Interface type: USB. Product color: Black. Weight: 0.353 oz (10 g). Minimum RAM: 512 MB, Minimum processor: Intel/AMD 2.0GHz, PowerPC G4 500MHz

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:20:10
Uk has collected 3 expert reviews for Terratec T1 DVB-T USB and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%