location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4416
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4416
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz :
The short editorial description of Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz

2GB PC3-10600 DDR3-1333 Low-Halogen SODIMM Memory (25-Pack)
More>>>
Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz:
The official marketing text of Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz as supplied by the manufacturer

Improve overall performance of selected ThinkPad or ThinkCentre systems by upgrading with additional memory. PC3-10600 DDR3-1333 DDR3 UDIMM Non-ECC memory offers maximum data transfer rates up to 1333MB/sec to help you increased performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle.

Short summary description Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz:
This short summary of the Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4416, 2 GB, DDR3, 1333 MHz

Long summary description Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz:
This is an auto-generated long summary of Lenovo 57Y4416 memory module 2 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.

Lenovo 57Y4416. Component for: Laptop, Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
Laptop
Features
Memory type
DDR3
Weight & dimensions
Width
2.66 in
Depth
1.25 in
Height
0.15 in