location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354921
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474354921
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:55:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
Guarantee: 3 year
Long product name Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow :
The short editorial description of Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

2 x 10 ml Black 2 pack, 3 x 6 ml Color
More>>>
Short summary description Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan P03, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Pelikan P03 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Pelikan P03. Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)