location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV231HDMIUA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231HDMIUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837521 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SV231HDMIUA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: HDMI
  • - Full HD 1920 x 1200 pixels
  • - 18 W
Guarantee: 3 Year Warranty
Long product name StarTech.com SV231HDMIUA KVM switch Black :
The short editorial description of StarTech.com SV231HDMIUA KVM switch Black

StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub
More>>>
StarTech.com SV231HDMIUA KVM switch Black:
The official marketing text of StarTech.com SV231HDMIUA KVM switch Black as supplied by the manufacturer

Share a keyboard, mouse and HDMI monitor between 2 multimedia computers

The SV231HDMIUA 2-port USB HDMI KVM Switch lets you control two USB-enabled multimedia computers or devices with HDMI video interfaces, using a single peripheral set/console (USB keyboard, mouse, monitor, speakers and microphone).

A highly versatile KVM solution, the USB HDMI KVM Switch features an integrated 2-port USB 2.0 hub that lets selected computers access shared high speed USB devices, eliminating the cost of duplicate USB peripheral purchases.

Ensuring high quality video capability, the HDMI KVM switch supports HD resolutions of up to 1920 x 1200. Offering genuine digital signal transmission over the cable, this switch can be used to share one HD panel between multiple HDMI sources such as Blu-Ray players, Video Game consoles and HD media centers.

The switch also supports audio and microphone switching functions and allows you to select connected computers, USB device hub ports and audio/mic channels either simultaneously or independently using either front-panel push-buttons or keyboard hotkeys.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Eliminate duplicate display expense by sharing one set of peripherals and a single Display or TV between a Game console (Xbox360 or Playstation PS3) and PC
- Versatile audio support for both HDMI audio and 3.5mm analog audio
- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices

Short summary description StarTech.com SV231HDMIUA KVM switch Black:
This short summary of the StarTech.com SV231HDMIUA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV231HDMIUA, 1920 x 1200 pixels, Full HD, 18 W, Black

Long summary description StarTech.com SV231HDMIUA KVM switch Black:
This is an auto-generated long summary of StarTech.com SV231HDMIUA KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV231HDMIUA. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels. Product color: Black, Mean time between failures (MTBF): 126813 h, Certification: R0HS. Input voltage: 100 - 240, 12 V, Input current: 0.8 A, Output current: 1.5 A. Width: 4.92" (125 mm), Depth: 2.76" (70 mm), Height: 1.57" (40 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
Console USB ports quantity
4
Headphone outputs
3
Number of microphone inputs
3
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Daisy chain
No
Design
Rack mounting *
No
Product color *
Black
Mean time between failures (MTBF)
126813 h
Certification
R0HS
Display
On Screen Display (OSD)
No
Power
Input voltage
100 - 240, 12 V
Input current
0.8 A
Output current
1.5 A
Power consumption (typical)
18 W
Power plug type
Type M
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
4.92" (125 mm)
Depth
2.76" (70 mm)
Height
1.57" (40 mm)
Weight
22.4 oz (634 g)
Packaging data
Package width
7.4" (188 mm)
Package depth
9.84" (250 mm)
Package height
3.94" (100 mm)
Package weight
2.43 lbs (1.1 kg)
Packaging content
Manual
Yes
AC adapter included
Yes
Rubber feet
Yes
Other features
Connectivity technology
Wired
I/O ports
1x HDMI (F) 4x USB A (F) 6x 3.5mm (F) 2x USB B (F) 2x mini-HDMI (F)
Dimensions (WxDxH)
4.91 x 2.76 x 1.57" (124.8 x 70 x 40 mm)
Ports quantity
2
Power requirements
AC 110 - 240 V
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)