location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mon p'tit livre interactif 'la famille Gros Câlins'

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mon p'tit livre interactif 'la famille Gros Câlins'
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-600405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766004055
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mon p'tit livre interactif 'la famille Gros Câlins':
This short summary of the VTech Mon p'tit livre interactif 'la famille Gros Câlins' data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mon p'tit livre interactif 'la famille Gros Câlins', Batteries required, AA, Multicolor

Long summary description VTech Mon p'tit livre interactif 'la famille Gros Câlins':
This is an auto-generated long summary of VTech Mon p'tit livre interactif 'la famille Gros Câlins' based on the first three specs of the first five spec groups.

VTech Mon p'tit livre interactif 'la famille Gros Câlins'. Recommended age (max): 3 yr(s). Batteries required, Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender *
Boy/Girl
Recommended age (max)
3 yr(s)
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
7.87" (200 mm)
Weight & dimensions
Depth
2.52" (64 mm)
Height
8.11" (206 mm)
Weight
16.2 oz (460 g)
Packaging data
Package width
9.84" (250 mm)
Package depth
3.07" (78 mm)
Package height
11" (279 mm)
Package weight
25.6 oz (725 g)
Other features
Minimum age
6 month(s)
Brand Image Article code product Stock Price from
VTech Baby Touch Phone VTech Baby Touch Phone
(show image)
80-146105 Baby Touch Phone