location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Jungle Rock - Xylophone chenille

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jungle Rock - Xylophone chenille
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-174905 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761749050
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Jungle Rock - Xylophone chenille:
This short summary of the VTech Jungle Rock - Xylophone chenille data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Jungle Rock - Xylophone chenille, 1.5 yr(s), Batteries required, AA, Multicolor

Long summary description VTech Jungle Rock - Xylophone chenille:
This is an auto-generated long summary of VTech Jungle Rock - Xylophone chenille based on the first three specs of the first five spec groups.

VTech Jungle Rock - Xylophone chenille. Recommended age (min): 1.5 yr(s), Recommended age (max): 4 yr(s). Batteries required, Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
4 yr(s)
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
11.6" (295 mm)
Depth
18.2" (463 mm)
Height
4.72" (120 mm)
Weight
16.6 oz (470 g)
Packaging data
Package width
12.6" (320 mm)
Package depth
5.24" (133 mm)
Package height
9.49" (241 mm)
Package weight
26.8 oz (760 g)
Brand Image Article code product Stock Price from
VTech Rouli-balle magique VTech Rouli-balle magique
(show image)
80-151505 Rouli-balle magique