Honeywell logo

Honeywell CT60 handheld mobile computer 4.7" 1280 x 720 pixels Touchscreen 12.3 oz (350 g) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41718
Info modified on:
14 Mar 2024, 17:22:40
Long product name Honeywell CT60 handheld mobile computer 4.7" 1280 x 720 pixels Touchscreen 12.3 oz (350 g) Black:

Android 8.1, WWAN, 802.11 a/b/g/n/ac/r/k/mc, 1D/2D SR(N6603), 3GB/32GB, 13MP , BT 5.0, NFC, 4,040 mAh, ETSI

Short summary description Honeywell CT60 handheld mobile computer 4.7" 1280 x 720 pixels Touchscreen 12.3 oz (350 g) Black:

Honeywell CT60, 4.7", 1280 x 720 pixels, LCD, Multi-touch, Optical, 0.003 GB

Long summary description Honeywell CT60 handheld mobile computer 4.7" 1280 x 720 pixels Touchscreen 12.3 oz (350 g) Black:

Honeywell CT60. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 0.003 GB, Compatible memory cards: SD, SDHC, SDIO, SDXC. Processor frequency: 2.22 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.