location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet PostScript/PDF Upgrade Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet PostScript/PDF Upgrade Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0C66B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628050376 show
Category:
Printer emulation allows printers to emulate other printers. For example, if a non-HP printer emulates an HP printer, any software written for a real HP printer will also run in the non-HP printer emulation and produce equivalent printing. Printer emulation upgrades means updating the software so that it is the latest version.
Printer Emulation Upgrades Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 10:05:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name HP DesignJet PostScript/PDF Upgrade Kit :
The short editorial description of HP DesignJet PostScript/PDF Upgrade Kit

DesignJet PostScript/PDF Upgrade Kit
More>>>
HP DesignJet PostScript/PDF Upgrade Kit:
The official marketing text of HP DesignJet PostScript/PDF Upgrade Kit as supplied by the manufacturer

Process complex files, support PDF and PostScript files and create emulations of PANTONE® colours that look as similar to the originals as possible. Simplify your printing experience with the HP Designjet PostScript accessory.

Do more with your printer and accommodate large, complex files with this PostScript accessory. Easily work with sophisticated applications. And even your largest PDF and PostScript files travel swiftly over the network without complication.

The HP Designjet PostScript accessory includes a 6 GB memory upgrade, enabling you to increase the efficiency of your printer and easily accommodate large, complex files.

Easily and effectively manage and match PANTONE* colors with HP Professional PANTONE Emulation. Create prints emulating solid PANTONE* colors that are optimized for this printer and your choice of media.

Short summary description HP DesignJet PostScript/PDF Upgrade Kit:
This short summary of the HP DesignJet PostScript/PDF Upgrade Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet PostScript/PDF Upgrade Kit, 8.74 x 5.91 x 0.906" (222 x 150 x 23 mm), 9.35 oz (265 g)

Long summary description HP DesignJet PostScript/PDF Upgrade Kit:
This is an auto-generated long summary of HP DesignJet PostScript/PDF Upgrade Kit based on the first three specs of the first five spec groups.

HP DesignJet PostScript/PDF Upgrade Kit. Package dimensions (WxDxH): 8.74 x 5.91 x 0.906" (222 x 150 x 23 mm), Package weight: 9.35 oz (265 g)

Weight & dimensions
Package dimensions (WxDxH)
8.74 x 5.91 x 0.906" (222 x 150 x 23 mm)
Package weight
9.35 oz (265 g)
Technical details
HP segment
Business
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)