location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-68 headphone/headset accessory Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 75 Hard Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-68 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487018414 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14101-68 headphone/headset accessory Case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Case
  • - Bluetooth
  • - Black
Long product name Jabra 14101-68 headphone/headset accessory Case :
The short editorial description of Jabra 14101-68 headphone/headset accessory Case

Jabra Evolve 75 Hard Case
More>>>
Jabra 14101-68 headphone/headset accessory Case:
The official marketing text of Jabra 14101-68 headphone/headset accessory Case as supplied by the manufacturer

Protective hard case for Jabra Evolve 75. One pack contains 5 pieces.

Short summary description Jabra 14101-68 headphone/headset accessory Case:
This short summary of the Jabra 14101-68 headphone/headset accessory Case data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-68, Case, Black

Long summary description Jabra 14101-68 headphone/headset accessory Case:
This is an auto-generated long summary of Jabra 14101-68 headphone/headset accessory Case based on the first three specs of the first five spec groups.

Jabra 14101-68. Product type: Case, Product color: Black

Features
Product type *
Case
Brand compatibility *
Jabra
Compatibility
Evolve 75
Product color
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
5 pc(s)
Packaging data
Package width
11.1" (283 mm)
Package depth
7.01" (178 mm)
Packaging data
Package height
8.5" (216 mm)
Package weight
2.27 lbs (1.03 kg)
Logistics data
Harmonized System (HS) code
85299040
Master (outer) case width
22" (560 mm)
Master (outer) case length
12" (305 mm)
Master (outer) case height
9.65" (245 mm)
Master (outer) case weight
8.14 lbs (3.69 kg)
Quantity per master (outer) case
3 pc(s)
Country of origin
China
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)