NEC logo

NEC NP2200 data projector 4200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26399
Info modified on:
21 Jan 2020, 15:24:50
Long product name NEC NP2200 data projector 4200 ANSI lumens LCD XGA (1024x768):

NP2200 LCD 4200 ANSI, 600:1, 1024 x 768, 1.2 - 21.9

Short summary description NEC NP2200 data projector 4200 ANSI lumens LCD XGA (1024x768):

NEC NP2200, 4200 ANSI lumens, LCD, XGA (1024x768), 600:1, 47.2 - 862.2" (1.2 - 21.9 m), 15 - 100 kHz

Long summary description NEC NP2200 data projector 4200 ANSI lumens LCD XGA (1024x768):

NEC NP2200. Projector brightness: 4200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. RMS rated power: 10 W. Power consumption (typical): 381 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.