location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-0204 video servers/encoder 120 fps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVR-0204
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867156438 show
Category:
Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system.
Video Servers/Encoders Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne NVR-0204 video servers/encoder 120 fps :
The short editorial description of LevelOne NVR-0204 video servers/encoder 120 fps

NVR-0204 - 4-CH Network Video Recorder
More>>>
LevelOne NVR-0204 video servers/encoder 120 fps:
The official marketing text of LevelOne NVR-0204 video servers/encoder 120 fps as supplied by the manufacturer

- Two 3.5 inch Disk Slot (SATA I or SATA II)
- Gigabit Ethernet (1000 Mbps) speeds
- Compression: MJPEG/MPEG-4 Part 2/H.264
- Support PTZ/Preset Point/Preset Sequence
- Motion Detected Event Display on E-Map
- Display Mode: Live View/Playback/Full Screen
- Resolution: HD/MegaPixel/FD1/CIF/QCIF
- Export Playback Videos to AVI
- Support schedule recordings and 2-way Audio
- Support External UPS and DI/DO.
- Smart Camera Search and Live image view
- Free Bundled NVR management Software to manage up to 16 NVR devices

Easy to install and use
NVR-0204 is a high performance Network Video Recorder for easy set up a reliable and cost-effective surveillance system for IP network cameras. It enables live view recording and playback for up to 4 IP network cameras via the local area network or over the internet simultaneously.

The system is compatible with many IP cameras, with no specific hardware or software required, just plug NVR-0204 into your LAN-connected device (switch or router) with few clicks and it will search and configure each connected IP cameras. With built-in IP based device, it offers a complete recording solution directly connects to your network, such as real-time monitoring, video recording and playback. It is a powerful solution that well suited for small scale applications such as retail store, office, bank or home surveillance systems.

High-quality and Internet viewing
With high-quality MPEG-4/MJPEG/H.264 codec compression, provides up to megapixel resolution, it will always give the same and consistent images quality as the original image form the IP cameras for video and real-time viewing. And most importantly, users can access the live view and playback functions over the internet, an attractive feature for shop and business owners that need to keep an eye on important assets while they're away.

Free bundled NVR management Software
The free bundled NVR management software can support to management up to 16 NVR devices, it can also support mixed NVR type (example 4/8/16-CH), so the NVR management software is able to supports up to 256 IP network cameras (max.).

Short summary description LevelOne NVR-0204 video servers/encoder 120 fps:
This short summary of the LevelOne NVR-0204 video servers/encoder 120 fps data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-0204, 120 fps, M-JPEG, MPEG4, ARM9 500Mhz, 128 MB, Serial ATA, Serial ATA II, FCC Class A/CE/UL

Long summary description LevelOne NVR-0204 video servers/encoder 120 fps:
This is an auto-generated long summary of LevelOne NVR-0204 video servers/encoder 120 fps based on the first three specs of the first five spec groups.

LevelOne NVR-0204. Maximum frame rate: 120 fps, Video compression formats: M-JPEG, MPEG4. Built-in processor: ARM9 500Mhz, Internal memory: 128 MB, HDD interface: Serial ATA, Serial ATA II. Certification: FCC Class A/CE/UL. Supported network protocols: HTTP/SMTP/DHCP/ARP/NTP/DNS/UPnP/FTP. Power consumption (typical): 90 W, Power requirements: 19V DC

Video
Maximum frame rate *
120 fps
Video compression formats
M-JPEG, MPEG4
Performance
Built-in processor
ARM9 500Mhz
Internal memory
128 MB
HDD interface
Serial ATA, Serial ATA II
PTZ control
Yes
Design
LED indicators
Yes
Certification
FCC Class A/CE/UL
Network
Supported network protocols
HTTP/SMTP/DHCP/ARP/NTP/DNS/UPnP/FTP
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DC-in jack
Yes
RS-485 ports
1
I/O terminal ports *
1
Power
Power consumption (typical)
90 W
Power requirements
19V DC
Weight & dimensions
Dimensions (WxDxH)
9.57 x 8.58 x 2.83" (243 x 218 x 72 mm)
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
5 - 90%
Technical details
I/O ports
1 x RS-232 2 x USB