HPE logo

HPE ProLiant 490930-421 server 160 GB Rack (1U) Intel® Pentium® G6950 2.8 GHz 2 GB DDR3-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28361
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Years
Long product name HPE ProLiant 490930-421 server 160 GB Rack (1U) Intel® Pentium® G6950 2.8 GHz 2 GB DDR3-SDRAM 400 W:

HP ProLiant DL120 G6 Intel G6950 2.80GHz 2-core Processor 1P 2GB-U 6-port SATA Non-hot Plug 160GB SATA 4LFF 400W PS Server

Short summary description HPE ProLiant 490930-421 server 160 GB Rack (1U) Intel® Pentium® G6950 2.8 GHz 2 GB DDR3-SDRAM 400 W:

HPE ProLiant 490930-421, 2.8 GHz, G6950, 2 GB, DDR3-SDRAM, 160 GB, Rack (1U)

Long summary description HPE ProLiant 490930-421 server 160 GB Rack (1U) Intel® Pentium® G6950 2.8 GHz 2 GB DDR3-SDRAM 400 W:

HPE ProLiant 490930-421. Processor family: Intel® Pentium®, Processor frequency: 2.8 GHz, Processor model: G6950. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 160 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 400 W. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.