location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro P1102w Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE657A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2013
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 18 ppm
  • - Duplex printing
  • - Wi-Fi
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 266 MHz
Guarantee: Service & support options: HP 1-year User Assistance for Printing SVC HC346PE; HP 1-year Next Business Day Exchange Consumer LaserJet-M SVC UG147E; HP 2-year Next Business Day Exchange Consumer LaserJet-M SVC UG117E; HP 2-year Next Business Day Exchange Printing & Imaging-M SVC UG605A/UG605E; HP 3-year Next Business Day Exchange Consumer LaserJet-M SVC UG087E; HP 3-year Next Business Day Exchange Printing & Imaging-M SVC UG608A/UG608E; HP 4-year Next Business Day Exchange Printing & Imaging-M SVC UH609E; HP 1-year Pickup Return Consumer LaserJet-M SVC UG422E; HP 2-year Pickup Return Consumer LaserJet-M SVC UG392E; HP 3-year Pickup Return Consumer LaserJet-M SVC UG362E; HP 2-year Return Consumer LaserJet-M SVC UG320E; HP 3-year Return Consumer LaserJet-M SVC UG290A/UG290E; HP Basic Install Wireless Printer SVC US284A/US284E; HP Premium Install Networked Printer SVC US285A/US285E; HP 1-year PostNext Business Day Exchange Consumer LaserJet-M SVC UG177PE; HP 1-year PostReturn Consumer LaserJet-M SVC UG764PEOne-year limited
Long product name HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi :
The short editorial description of HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi

HP LaserJet Pro P1102w Printer
More>>>
HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi:
The official marketing text of HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer






Short summary description HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro P1102w Printer, Laser, 600 x 600 DPI, A4, 18 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro P1102w Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Not supported
Performance
Internal memory *
8 MB
Processor family
Tensilica
Processor frequency
266 MHz
Design
Product color *
Black
Built-in display *
No
Power
Power consumption (printing) *
360 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.6 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum system requirements for Macintosh
Mac OS X v10.4, v10.5, v10.6; 256 MB RAM; 150 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
13.7 x 16.1 x 8.98" (349 x 410 x 228 mm)
Width
13.7" (349 mm)
Depth
9.37" (238 mm)
Weight & dimensions
Height
7.72" (196 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 100" (1200 x 1000 x 2540 mm)
Weight
11.7 lbs (5.3 kg)
Packaging data
Package weight
14 lbs (6.35 kg)
Logistics data
Pallet weight
1393.3 lbs (632 kg)
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
96 pc(s)
Other features
Recommended operating temperature range (T-T)
17.5 - 25 °C
I/O ports
1 Hi-Speed USB 2.0; 1 WiFi 802.11b/g
Input capacity for envelopes (primary tray)
15 sheets
Custom media sizes
150-sheet input tray: 147 x 211 to 216 x 356 mm; priority feed slot: 76 x 127 to 216 x 356 mm
Standard media sizes
A4; A5; A6; B5; postcards; envelopes (C5, DL, B5)
Memory upgrade
No
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Typefaces
Not applicable (Host-based)
Media weights by paper path
60 to 163 g/m²
Envelope feeder
No
Acoustic power emissions
6.4 B(A)
Duplex print options
Manual (driver support provided)
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Yes, WiFi 802.11 b/g
Duplex supported media size
A4; A5; A6; B5; B6
Media handling
Sheetfed
Control panel
3 LED indicator lights (Wireless, Attention, Ready); 2 buttons (Wireless, Cancel)
Maximum paper trays
1 plus 10-sheet priority feed slot
Paper handling standard/input
150-sheet input tray, 10-sheet priority feed slot
Paper handling standard/output
100-sheet face-down bin
Power consumption (active)
370 W
Package dimensions (W x D x H)
15.75 x 9.84 x 11.73"
Pallet dimensions (W x D x H) (imperial)
47.3 x 39.4 x 100"
Pallet weight (imperial)
1390 lbs
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A)
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Package weight (imperial)
14 lbs
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.704 kWh/Week
Dimension note (imperial)
Without input or output trays extended
Recommended media weight (duplex, imperial)
16 to 28 lb
Package dimensions (WxDxH)
15.7 x 9.84 x 11.7" (400 x 250 x 298 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:44:26
Uk has collected 33 expert reviews for HP LaserJet Pro P1102w Printer 600 x 600 DPI A4 Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 11:44:26
HP promises 8.5 seconds here and keeps to it! With our test documents, we scored it at 9 seconds: very fast indeed!What's even more surprising is that it only requires another 9 seconds to come out of stand-by mode, which is really quite a surprise. Mo...
Good Low energy consumption both when running and in standby, First page is fast to print, even coming out of standby, Wifi...
Bad Single function printer for the price of an allinone, High cost per page for lasers 2.7 pence, Startup toner supplied: 700 pages, which is half the amount for a standard...
Bottom line Responsiveness, print quality, size and precision are all there. For this price however, you can get a model with a scanner and copier as well...
60%
gadgetspeak.com
Updated:
2011-08-17 11:44:26
A small wireless laser printer that cannot annoy the lounge police as it can sit in a cupboard of behind the sofa and once you have connected it to a recent PC by a USB lead everything is done automatically no need even to insert a CD...
80%
techadvisor.co.uk
Updated:
2011-08-17 11:44:26
Product Code: CE657A The HP LaserJet Pro P1102w laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use. The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-e...
Bottom line The HP LaserJet Pro P1102w is faster than your average low-end laser, and it has wireless to boot. Unfortunately its toner is very expensive, making it appropriate only for low-volume users. Melissa Riofrio, pcworld.com...
70%
itreviews.com
Updated:
2011-08-17 11:44:26
If you're looking for a low-cost laser with built-in wireless, the LaserJet P1102w is worth considering. It's compact, reasonably fast and has decent print quality. However, with Espon's excellent, albeit USB-only Epson Aculaser M1200 available for un...
0%
v3.co.uk
Updated:
2011-08-17 11:44:26
When it comes to printing documents, the best option in terms of value and speed is usually a laser printer. And with lasers now available for well under £100, they are becoming more and more popular with home users.Although it's very much a budget pri...
Good Compact; built-in wireless networking; fast print speeds...
Bad Expensive running; no 802.11n support; some jagged edges on large text...
Bottom line Compact size and built-in wireless connection impress, but it’s fairly expensive to run Good points Compact; built-in wireless networking; fast print speeds Bad points Expensive running; no 802.11n support; some jagged edges on large text...
60%
computeractive.co.uk
Updated:
2011-08-17 11:44:26
When it comes to printing documents, the best option in terms of value and speed is usually a laser printer. And with lasers now available for well under £100, they are becoming more and more popular with home users.Although it's very much a budget pri...
Good Compact; builtin wireless networking; fast print speeds...
Bad Expensive running; no 802.11n support; some jagged edges on large text...
Bottom line Compact size and built-in wireless connection impress, but it’s fairly expensive to run...
60%
trustedreviews.com
Updated:
2011-08-17 11:44:26
One of the recent technologies to infiltrate the printer market is wireless. Where a Wi-Fi connection used to be included only on a limited number of models in a range and then in the more expensive, premium products, it's now becoming increasingly ubiqui...
70%
goodgearguide.com.au
Updated:
2011-11-04 17:26:05
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price.Standard 802.11b/g wireless (plus USB) gives a...
Good Wi-Fi connectivity, good speed...
Bad Expensive toner...
Bottom line The HP LaserJet Pro P1102w laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use...
60%
macworld.com.au
Updated:
2011-11-04 17:26:08
HP had a special event a few weeks ago to launch, among other things, a new range of printers that feature what it calls HP Smart Install – plug one in via USB, and it automatically uploads its drivers to your computer, installs itself and is ready to...
Good Wireless printing; auto-off/auto-on; good print quality...
Bad Smart Install doesn't work on Macs; wireless instructions aren't provided for Macs, $189 for wireless model; $149 for USB-only...
Bottom line The P1102w is a good all-round laser: it’s a quality printer at an affordable price. There are undoubtedly cheaper options available that offer similar print quality and speed. However, the 1102w has an edge due to its power-saving features, design and...
70%
theregister.co.uk
Updated:
2016-03-27 19:13:19
There are two buttons positioned to the left of the output tray, for job cancel and to switch on wireless. The wireless button is illuminated but the light goes out when the printer goes to sleep, which is illogical. You need to connect the printer tempor...
Bottom line The single-piece drum and toner cartridge slots down from the top, deep into the machine and replacement parts have a single capacity of 1,600 pages. However, the machine, like all in the group, is supplied with a meagre ‘starter' cartridge. At 700-pa...
0%
maximumcpu.net
Updated:
2011-08-17 11:44:25
As a university student, I require a personal printer, and settled on a similar model from HP a few years ago after seeing one in action. These printers are small, uncomplicated, and offer little more than basic single-sided laser printing. In this way...
Bottom line and Recommendations Overall, this is a great printer for home use. It’s small, provides basic features and a good cost of printing. Wireless networking was easy to set up and reliable. The printer as a whole is a great value for those looking to print...
0%
macworld.com
Updated:
2011-08-17 11:44:26
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price. Standard 802.11b/g wireless (plus USB) gives a...
Good Wi-Fi connectivity, Good speed...
Bad Expensive toner...
Bottom line HP's LaserJet Pro P1102w is faster than your average low-end laser, and it has wireless to boot. Unfortunately its toner is very expensive, making it appropriate only for low-volume users. See more like this: printer laser, printer monochrome...
60%
techreviewsource.com
Updated:
2011-08-17 11:44:26
The HP LaserJet Pro P1102w is an entry-level monochrome laser printer with some added features to make it stand out. One of those features is built-in Wi-Fi for wireless printing, which is really useful in a home with many computers or a small bus...
Good Compact and stylish, WiFi printing, Very quick printing, Good text output quality...
Bad No automatic duplexing, High toner cost, Mediocre graphics quality...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 11:44:26
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price ($150 as of August 27, 2010). Standard 802.11b/...
Good WiFi connectivity, Good speed...
Bad Expensive toner...
Bottom line This laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use. Shop for the LaserJet Pro P1102w MerchantPriceMerchant Rating $176.00 Learn More » 5 Reviews » Supplies Guys $167.00 Learn More » $146.00 Learn More...
60%
computershopper.com
Updated:
2011-08-17 11:44:26
We've seen a bunch of basic, low-cost monochrome laser printers come through our labs in recent weeks, so we've been excited to put them to the test and see how they stack up. They offer many of the same features: Wi-Fi wireless connectivity...
Good Compact, Easy setup, Supports Wi-Fi, Low initial price for a laser...
Bad High per-page costs, Low-capacity paper tray, Low monthly duty cycle...
Bottom line This inexpensive mono laser is competent for a home or small office that doesn't print much and is strapped for space. But we've seen better models for the price...
69%
pcmag.com
Updated:
2011-08-17 11:44:26
The HP LaserJet Pro P1102w ($149 direct) touches all the right bases for a personal monochrome laser. It's small and light, it's fast, and it delivers reasonably high-quality output across the board. It's also less expensive than HP's last generatio...
Good Small. Low cost. Fast. WiFi included. Reasonably high-quality output for mono laser printer.
Bad Low paper capacity. High cost per page. Manual duplex only.
Bottom line Small enough to sit on your desk as a personal monochrome laser, the HP LaserJet Pro P1102w is faster than the model it replaces, adds WiFi, and costs less too...
70%