location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BK715A disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BK715A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK715A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Years
Long product name HPE BK715A disk array :
The short editorial description of HPE BK715A disk array

HP StorageWorks P4300 G2 16TB MDL SAS Starter SAN Solution
More>>>
Short summary description HPE BK715A disk array:
This short summary of the HPE BK715A disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE BK715A, 1 TB, 5, 6, 10, 7200 RPM, 1200 W, DVD-ROM, 8192 MB

Long summary description HPE BK715A disk array:
This is an auto-generated long summary of HPE BK715A disk array based on the first three specs of the first five spec groups.

HPE BK715A. Storage drive capacity: 1 TB, RAID levels: 5, 6, 10, HDD speed: 7200 RPM. Power supply unit (PSU) capacity: 1200 W. Optical drive type: DVD-ROM, Internal memory: 8192 MB, Processor frequency: 2260 MHz

Brand Image Article code product Stock Price from
HP P4300 G2 2.4TB SAS Storage System disk array HP P4300 G2 2.4TB SAS Storage System disk array
(show image)
AX698A P4300 G2 2.4TB SAS Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4500 G2 60TB MDL SAS Scalable Capacity China SAN Solution disk array
(show image)
BK717AC P4500 G2 60TB MDL SAS Scalable Capacity China SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4300 G2 7.2TB SAS Starter China SAN Solution disk array
(show image)
BK716AC P4300 G2 7.2TB SAS Starter China SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4300 G2 16TB MDL SAS Starter China SAN Solution disk array
(show image)
BK715AC P4300 G2 16TB MDL SAS Starter China SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P4300 G2 disk array 2.4 TB
(show image)
AX698A P4300 G2 0.00
(excl. VAT)
0 (incl. VAT)