LG logo

LG GD510 3" 3.07 oz (87 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68633
Info modified on:
26 Feb 2024, 15:20:22
Short summary description LG GD510 3" 3.07 oz (87 g):

LG GD510, Bar, 3", 240 x 400 pixels, 3 MP, Bluetooth, 900 mAh

Long summary description LG GD510 3" 3.07 oz (87 g):

LG GD510. Form factor: Bar. Display diagonal: 3", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 100 h. Weight: 3.07 oz (87 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.