location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-2690 network switch Managed L3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTL-2690
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2690 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GTL-2690 network switch Managed L3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 PIM-DM, PIM-SM, DVMRP, IGMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 1
  • - MAC address table: 2 entries Switching capacity: 136 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
Long product name LevelOne GTL-2690 network switch Managed L3 Black :
The short editorial description of LevelOne GTL-2690 network switch Managed L3 Black

GTL-2690, RJ-45, Gigabit Ethernet, 320Gpbs, L3
More>>>
LevelOne GTL-2690 network switch Managed L3 Black:
The official marketing text of LevelOne GTL-2690 network switch Managed L3 Black as supplied by the manufacturer

- 20 RJ-45 10/100/1000T + 4 Combo (RJ-45/SFP) GE ports;
- 2 stacking ports for hardware stacking up to 320Gpbs throughput;
- L3 hardware stacking up to 8 units to a maximum of 200 ports;
- IPv6 routing and management: PIM-DM, PIM-SM, DVMRP, IGMP;
- Advanced QoS for marking, classification and scheduling to deliver best-in-class performance for data, voice, and video traffic at wire speed.

Short summary description LevelOne GTL-2690 network switch Managed L3 Black:
This short summary of the LevelOne GTL-2690 network switch Managed L3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-2690, Managed, L3, Full duplex

Long summary description LevelOne GTL-2690 network switch Managed L3 Black:
This is an auto-generated long summary of LevelOne GTL-2690 network switch Managed L3 Black based on the first three specs of the first five spec groups.

LevelOne GTL-2690. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 1. Full duplex. MAC address table: 2 entries, Switching capacity: 136 Gbit/s. Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
1
Gigabit Ethernet (copper) ports quantity
20
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Power connector
DC-in jack
Network
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
136 Gbit/s
MAC address table *
2 entries
Maximum data transfer rate
320 Gbit/s
Security
DHCP features
DHCP server
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Protocols
Management protocols
PIM-DM, PIM-SM, DVMRP, IGMP
Design
Stackable *
Yes
Product color
Black
Safety
CSA/NRTL/TUV/GS/CB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
17.3 x 16.3 x 1.73" (440 x 415 x 44 mm)
Connectivity technology
Wired
Electromagnetic emissions
CE, FCC A, VCCI A
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Country Distributor
United Kingdom 1 distributor(s)