location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex FiberOptic Cable ST to SC connect 4.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2F20207-15
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: • Quality assured with a full Belkin Lifetime Warranty.
Long product name Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable :
The short editorial description of Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable

Multimode SC/ST Duplex Fiber Patch Cable - 15 feet
More>>>
Short summary description Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable:
This short summary of the Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Duplex FiberOptic Cable ST to SC connect 4.5m

Long summary description Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable:
This is an auto-generated long summary of Belkin Duplex FiberOptic Cable ST to SC connect 4.5m InfiniBand/fibre optic cable based on the first three specs of the first five spec groups.

Belkin Duplex FiberOptic Cable ST to SC connect 4.5m

Brand Image Article code product Stock Price from
Belkin

Belkin Duplex FiberOptic Cable ST to SC connect 3.6m InfiniBand/fibre optic cable 106.3" (2.7 m) Orange
(show image)
A2F20207-12 Duplex FiberOptic Cable ST to SC connect 3.6m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Duplex FiberOptic Cable ST to SC connect 2.7m InfiniBand/fibre optic cable 106.3" (2.7 m) Orange
(show image)
A2F20207-09 Duplex FiberOptic Cable ST to SC connect 2.7m 0.00
(excl. VAT)
0 (incl. VAT)