location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS8140/05 soundbar speaker Black 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundBar DVD home theatre HTS8140/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS8140/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581377809
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips HTS8140/05 soundbar speaker Black 5.1 channels :
The short editorial description of Philips HTS8140/05 soundbar speaker Black 5.1 channels

The Soundbar in a new dimension. With Ambisound.
More>>>
Philips HTS8140/05 soundbar speaker Black 5.1 channels:
The official marketing text of Philips HTS8140/05 soundbar speaker Black 5.1 channels as supplied by the manufacturer

Indulge in a 5.1 surround sound experience from an integrated one-piece system, in any sort of room. Also delivering superb sound and picture quality, this Ambisound-powered SoundBar fits elegantly under any flat TV.
- Hear
- Live
- See
- Connect

Short summary description Philips HTS8140/05 soundbar speaker Black 5.1 channels:
This short summary of the Philips HTS8140/05 soundbar speaker Black 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS8140/05, 5.1 channels, 35 - 200 Hz, 4 Ω, Black, MP3, WMA, 19.6 lbs (8.9 kg)

Long summary description Philips HTS8140/05 soundbar speaker Black 5.1 channels:
This is an auto-generated long summary of Philips HTS8140/05 soundbar speaker Black 5.1 channels based on the first three specs of the first five spec groups.

Philips HTS8140/05. Audio output channels: 5.1 channels. Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 4 Ω. Product color: Black, Audio formats supported: MP3, WMA. Weight: 19.6 lbs (8.9 kg), Subwoofer weight: 28 lbs (12.7 kg). Package weight: 66.1 lbs (30 kg)

Audio
Audio output channels *
5.1 channels
Subwoofer
Subwoofer frequency range
35 - 200 Hz
Subwoofer impedance
4 Ω
Features
Product color *
Black
Audio formats supported
MP3, WMA
Technical details
Center speaker impedance
6 Ω
MP3 bit rates
32 - 256 Kbit/s
Video formats supported
MPEG1, MPEG2
Ports & interfaces
HDMI ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Composite video out
1
SCART ports quantity
1
Weight & dimensions
Weight
19.6 lbs (8.9 kg)
Subwoofer weight
28 lbs (12.7 kg)
Packaging data
Package weight
66.1 lbs (30 kg)
Other features
Subwoofer driver diameter (imperial)
6.5"
Optical disc player type
DVD player
Subwoofer dimensions (WxDxH)
12.7 x 16.7 x 12.7" (322 x 425 x 322 mm)
Package dimensions (WxDxH)
44.1 x 15.3 x 23.5" (1120 x 388 x 598 mm)