Nokia logo

Nokia E66 2.4" 4.27 oz (121 g) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42178
Info modified on:
04 Apr 2019, 11:04:05
Long product name Nokia E66 2.4" 4.27 oz (121 g) White:

E66 (white steel)

Short summary description Nokia E66 2.4" 4.27 oz (121 g) White:

Nokia E66, Slider, 2.4", 3.2 MP, Bluetooth, 1000 mAh, White

Long summary description Nokia E66 2.4" 4.27 oz (121 g) White:

Nokia E66. Form factor: Slider. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 336 h. Weight: 4.27 oz (121 g). Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.