location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BUBBLE JET S200 inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BUBBLE JET S200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6862A006
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon BUBBLE JET S200 inkjet printer Color :
The short editorial description of Canon BUBBLE JET S200 inkjet printer Color

BUBBLE JET S200 5PPM (NMS) A4 USB 3PPM-CLR 720 DPI NL (NMS)
More>>>
Canon BUBBLE JET S200 inkjet printer Color:
The official marketing text of Canon BUBBLE JET S200 inkjet printer Color as supplied by the manufacturer

The Bubble Jet S200 is equipped with a resolution of 2800 x 720 dpi, pigment black and High Colour inks. The S200 produces laser-like black and bright, vibrant colours even on plain paper, making all your projects look crisp, clear and professional.


Advanced features have also been added, such as special Photo and Image Optimisers to perfect your images and Vivid photo technology that captures those colours that your PC monitor can't show.


And the Bubble Jet S200 works at up to 5ppm in mono and 3ppm in colour and boasts a high speed relay sheet feeding mechanism for faster paper throughput. It is capable of printing on a wide variety of special media from 4" x 6" cards to banners. Plus with ink low/ink out warning system, print cancel button and a small footprint, this is one home printer that won't cramp your space or style.

Short summary description Canon BUBBLE JET S200 inkjet printer Color:
This short summary of the Canon BUBBLE JET S200 inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BUBBLE JET S200, Color, 2, 5 ppm

Long summary description Canon BUBBLE JET S200 inkjet printer Color:
This is an auto-generated long summary of Canon BUBBLE JET S200 inkjet printer Color based on the first three specs of the first five spec groups.

Canon BUBBLE JET S200. Color, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Print head nozzles
Black: 64, Color: 72 (24 x 3 color)
Color *
Yes
Number of print cartridges *
2
Printing
Resolution color
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 245 g/m2
Paper handling
Auto sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10) & custom size
Performance
Buffer size
64 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/Me/XP and Mac OS 8.6 to 9.x
Minimum system requirements
Windows 98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display.Windows Millenium Edition:Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB for Server, 25 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows XP Professional/Home Edition:Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, USB interface, Super VGA display.
Minimum system requirements for Macintosh
Mac OS 8.6-9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X:Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.
Other features
Printer management
ICM v 2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Compatible ink types, supplies
BCI-24Bk Black Ink Tank, BCI-24Clr Color Ink Tank
Color printing technology
Bubble Jet ink-on-demand
Dimensions (WxDxH)
15.4 x 7.44 x 6.38" (390 x 189 x 162 mm)
Type
Inkjet-colour
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:07:37
Uk has collected 1 expert review for Canon BUBBLE JET S200 inkjet printer Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%