location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2680 slide 3.33 oz (94.5 g) Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2680 slide
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J8R7
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 2680 slide 3.33 oz (94.5 g) Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Violet
  • - 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
Long product name Nokia 2680 slide 3.33 oz (94.5 g) Violet :
The short editorial description of Nokia 2680 slide 3.33 oz (94.5 g) Violet

2680 slide
More>>>
Short summary description Nokia 2680 slide 3.33 oz (94.5 g) Violet:
This short summary of the Nokia 2680 slide 3.33 oz (94.5 g) Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2680 slide, Slider, 128 x 160 pixels, Bluetooth, 860 mAh, Violet

Long summary description Nokia 2680 slide 3.33 oz (94.5 g) Violet:
This is an auto-generated long summary of Nokia 2680 slide 3.33 oz (94.5 g) Violet based on the first three specs of the first five spec groups.

Nokia 2680 slide. Form factor: Slider. Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 419 h. Weight: 3.33 oz (94.5 g). Product color: Violet

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:55:47
Uk has collected 11 expert reviews for Nokia 2680 slide 94.5 g Violet and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
brighthub.com
Updated:
2011-09-17 05:07:54
The Nokia 2680 is a mobile phone that slides open. It is available in various attractive colors like slate gray, orange, night blue and violet. Though not very fancy, the phone is practical with decent looks and general purpose features and applicatio...
Bottom line The Nokia 2680 is an average phone but has solid construction and a decent price tag. It is best for someone who wants a phone with a basic set of features, average performance, but not great looks or high performance. Despite the fact the phone...
80%
devhardware.com
Updated:
2014-01-03 20:08:45
Sometimes, a prepaid phone is a necessity. That doesn't mean you can't have some decent features. The Nokia 2680 GoPhone might not be in the same league as the iPhone, but it can take care of your basic cell phone needs.There are several pros to owning...
0%