location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-D2500X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-D2500X show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 13:00:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - DLP 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1100:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual
  • - Built-in speaker(s) 7 W
  • - 274 W
Guarantee:
Long product name Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768)

PGD2500X - DLP XGA 1024 x 768, 3D Ready, 2500 ANSI Lumen, 2.8kg
More>>>
Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768):
The official marketing text of Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

New Sharp 3D ready Projector with BrilliantColour Technology and six segment colour wheel dramatically improves image quality

- 3D ready projector incorporating DLP link Technology
- Rich and vibrant colour reproduction with BrilliantColour technology and six-segment colour wheel (RGBWCY)
- 2,500 ANSI lumens brightness
- High resolution images up to UXGA (1,600 x 1,200) and SXGA+ (1,400 x 1,050) compatibile in Intelligent Compression System
- Direct power off and quick start
- Compact size with filter free design and sliding lens cover
- Remote control with GUI pointer and spotlight
- 4:3 native aspect ratio with 16:9 compatibility and image shift function
- Long lamp life up to 4000 hours (eco+quite mode)

Short summary description Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-D2500X, 2500 ANSI lumens, DLP, XGA (1024x768), 1100:1, 40 - 300", 55.1 - 496.1" (1.4 - 12.6 m)

Long summary description Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Sharp PG-D2500X data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp PG-D2500X. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 19 - 22.7 mm. Analog signal format system: NTSC 3.58. Serial interface type: RS-232

Projector
Screen size compatibility *
40 - 300"
Projection distance
55.1 - 496.1" (1.4 - 12.6 m)
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1100:1
Horizontal scan range
15 - 110 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
19 - 22.7 mm
F-number (relative aperture)
2.4
Video
Analog signal format system *
NTSC 3.58
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Dot clock scanning frequency
165 MHz
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Market positioning *
Portable
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
274 W
Power consumption (standby) *
0.32 W
Battery technology
Alkaline
Supplier features
Battery type
AA
Weight & dimensions
Weight *
6.19 lbs (2.81 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
11.8 x 9.29 x 3.11" (300 x 236 x 79 mm)
Power requirements
100–240 V AC, 50/60 Hz
Resolution
1600 x 1200 pixels
Connectivity technology
Wireless
Lens focal range
2.4 - 2.6
RS-232 ports
1
Size (imperial)
0.7"
Country Distributor
United Kingdom 1 distributor(s)