location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5880dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3920B020
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 30 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 42.8 lbs (19.4 kg)
Long product name Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm :
The short editorial description of Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm

MF5880dn - print, copy, fax and scan, 30 ppm, 1200 x 600 dpi, 128 MB
More>>>
Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm:
The official marketing text of Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm as supplied by the manufacturer

See productivity soar, save space and cut running costs with this compact, network ready and energy efficient 4-in-1 multifunctional. Complete with powerful SEND functionality and auto duplexing.

Features
- Compact All-in-One: print, copy, fax and scan.
- 30 ppm/cpm, 8 seconds First Copy Out Time.
- Scan to email, network folder and USB memory key.
- Automatic double-sided print/copy/scan/fax.
- Network ready, PCL5e/6 support.
- Energy efficient.

Space saving 4-in-1 functionality
Designed specifically for small workgroups, the i-SENSYS MF5880dn helps you meet the demands of today’s business world. This network ready 4-in-1 multifunctional packs double-sided printing, scanning, copying and faxing into a surprisingly compact, easy to use and easy to manage office device.

Save time
With a 30ppm output speed and a First Copy Out time of just 8 seconds, prints and copies are delivered the moment you need them. Need to scan, copy or fax a double-sided document, no problem. A 50-sheet Duplex Automatic Document Feeder handles it effortlessly. Also waiting ages for your printer to warm up is a thing of the past. There’s rapid recovery with Quick First-Print technologies, so no waiting for that vital document.

Superior image quality
Whether you need prints with sharp text and smooth graphics or copies that capture every detail, the i-SENSYS MF5880dn delivers black and white business documents with outstanding quality.

Save energy and cut your costs
The Energy Star certified i-SENSYS MF5880dn helps you reduce the impact of printing on the environment and also cuts costs. With a TEC* (Typical Electricity Consumption) rating of just 1.321 KWh/week, you benefit from an energy efficient printing device. Automatic double sided printing as standard helps significantly cut paper usage.

Speed up your workflows
SEND functionality transforms the way you scan documents for distributing, sharing or storing. Scan directly to email, network folder or straight onto a USB key via a handy USB slot. Canon’s compact PDF files, combining the smallest file size with high image quality, are perfect for emailing and sharing.

Maximum productivity
Canon’s easy to use All-in-One cartridge system provides maintenance free operation with every change, ensuring high quality prints every time. For extra busy workgroups, an optional cassette expands paper supply capacity up to 800 sheets.

Easy management and securityEasy
PCL5e/6 support ensures that the i-SENSYS MF5880dn fits easily into any business environment. The Remote User Interface allows a network administrator to remotely manage settings and monitor status via a web browser. Department ID Management safeguards important settings, prevents unauthorised access to the machine’s functionality and enables strict control of costs.

Short summary description Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm:
This short summary of the Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF5880dn, Laser, 1200 x 600 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF5880dn. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
16 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
8 s
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
198
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
43 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1200 W
Power consumption (standby)
20 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Weight
42.8 lbs (19.4 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
15.4 x 18.6 x 17" (390 x 472 x 431 mm)
Media weights by paper path
60 - 120 g/m², 60 - 190 g/m², 50 - 105 g/m², 64 - 105 g/m²
Network ready
Yes
Power requirements
220-240 V (±10%), 50/60 Hz (±2 Hz)
Compatible operating systems
Windows 2000/ Server 2003/ Server 2008/ XP/ Vista/ 7 Mac OS 10.4.9-10.6.x
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Brand Image Article code product Stock Price from
Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm
(show image)
3920B001 MF5840dn 0.00
(excl. VAT)
0 (incl. VAT)