location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Ethernet media converter, SX to LX, fibre SC, 50km
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC1001SC/GS3
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s :
The short editorial description of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s

Gigabit Ethernet media converter, 1000SX to 1000LX, fibre SC, 50km
More>>>
Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s:
The official marketing text of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s as supplied by the manufacturer

Extend the distance of Gigabit
The Allied Telesyn AT-MC1001 family of Gigabit Ethernet Media Converters allows users to extend the size of their Gigabit network by converting 1000SX ports to 1000LX. Using 1000LX technology can increase the maximum fibre cable distance from 220m to 70km.

Resilience and MissingLink™
The AT-MC1001 Gigabit media converters support the MissingLink™ feature. The
MissingLink™ feature enables the fibre optic ports on the media converter to pass the ‘Link’ status of their connections to each other. When the media converter detects a problem with one of the ports, such as the loss of connection to an end-node, the media converter shuts down the connection to the other port, thus notifying the node that the connection has been lost.

Features:
Standalone or rackmountable into the AT-MCR12 chassis
Reach extended distances up to 70km
Auto-sense MDI/MDIX
Full-Duplex operation
Cost effective migration

Short summary description Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s:
This short summary of the Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km, 1000 Mbit/s, 1000Base-SX, 1000Base-LX, Wired, UL-Cul,CSA/CSA, NRTL,TUV, CE compliant, 6 W, 10.4 oz (294 g)

Long summary description Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-SX, 1000Base-LX. Connectivity technology: Wired. Safety: UL-Cul,CSA/CSA, NRTL,TUV, CE compliant. Power consumption (typical): 6 W. Weight: 10.4 oz (294 g)

Network
Maximum data transfer rate *
1000 Mbit/s
Cabling technology
1000Base-SX, 1000Base-LX
Ports & interfaces
Connectivity technology
Wired
Design
Safety
UL-Cul,CSA/CSA, NRTL,TUV, CE compliant
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Gigabit Ethernet
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Electromagnetic emissions
FCC Class B
Brand Image Article code product Stock Price from
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/B DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-300M Media Converters network media converter D-Link DMC-300M Media Converters network media converter
(show image)
DMC-300M/B DMC-300M Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/B DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-615SC Media Converter network media converter D-Link DMC-615SC Media Converter network media converter
(show image)
DMC-615SC/B DMC-615SC Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/B DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/B DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/E DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/E DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/E DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/E DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)