location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 100BASE-ZX SFP network media converter 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100BASE-ZX SFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLC-FE-100ZX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318203543
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 Days
Long product name Cisco 100BASE-ZX SFP network media converter 1550 nm :
The short editorial description of Cisco 100BASE-ZX SFP network media converter 1550 nm

GLC-FE-100ZX - 100BASE-ZX for Fast Ethernet SFP Ports
More>>>
Short summary description Cisco 100BASE-ZX SFP network media converter 1550 nm:
This short summary of the Cisco 100BASE-ZX SFP network media converter 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 100BASE-ZX SFP, 100BASE-X, Wired, 3149606.3" (80000 m), 1550 nm, IEEE 802.3ah Draft 3.0, IEEE 802.3, Laser Class 1 21CFR1040

Long summary description Cisco 100BASE-ZX SFP network media converter 1550 nm:
This is an auto-generated long summary of Cisco 100BASE-ZX SFP network media converter 1550 nm based on the first three specs of the first five spec groups.

Cisco 100BASE-ZX SFP. Cabling technology: 100BASE-X. Connectivity technology: Wired. Maximum transfer distance: 3149606.3" (80000 m), Wavelength: 1550 nm. Compliance industry standards: IEEE 802.3ah Draft 3.0, IEEE 802.3, Safety: Laser Class 1 21CFR1040. Transmit power range: 2 - -3 dBmW, Form factor: SFP, Connector(s): Dual LC

Brand Image Article code product Stock Price from
Cisco

Cisco 100BASE-FX SFP network media converter 1310 nm
(show image)
GLC-FE-100FX-RGD 100BASE-FX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-BX10 SFP network media converter 1550 nm
(show image)
GLC-FE-100BX-D 100BASE-BX10 SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-LX10 SFP network media converter 1310 nm
(show image)
GLC-FE-100LX-RGD= 100BASE-LX10 SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-EX SFP network media converter 1310 nm
(show image)
GLC-FE-100EX 100BASE-EX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-FX SFP network media converter 1310 nm
(show image)
GLC-FE-100FX 100BASE-FX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-FX SFP network media converter 1310 nm
(show image)
GLC-FE-100FX-RGD= 100BASE-FX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-X SFP network media converter 1310 nm
(show image)
GLC-FE-100LX 100BASE-X SFP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)