location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C5710DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG03401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946634135
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Largest ink yield in its segment: Print up to 5,000 pages without replacing the ink3
  • - Ecological: Uses up to 90 percent less power than competitive colour lasers5
  • - Save money: Save at least 50% on colour CPP versus comparable laser models1
  • - Save time: Automatic double-sided printing, scanning, copying and faxing
  • - Built for business: DuraBrite Ultra pigment inks
Long product name Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

A4, Automatic Duplex, ESC/P-R, Print 4800 x 1200DPI, CIS Scan 1200 x 2400DPI, Wi-Fi, Ethernet, NFC
More>>>
Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

Fast, small workgroup MFD
Cut your environmental impact and business printing costs, all while increasing productivity with less intervention and enhanced security.

WorkForce Pro WF-C5710DWF
This small, 4-in-1 workgroup multifunction device is perfect for the business environment, from small offices to large corporates who may have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. This is while also cutting their business' environmental impact and improving their CSR reputation.

Save money
It can help businesses save at least 50% on their colour CPP (cost per page) versus comparable laser models1. Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system.

High productivity and low intervention
Delivering the Fastest First Page Out Time (FPOT) in its segment for both colour (5.3 seconds) and mono (4.8 seconds) prints against comparable lasers, it also has the fastest colour scan speed in the segment at 24ipm. Print up to 5,000 pages in monochrome and colour without changing supplies3. Largest standard paper capacity of 330 sheets in this market segment.

Reduce your impact
Benefit from low-power consumption without compromising on an ultra-sharp output, with at least 90% less energy used than comparable laser models5.

Built for business
A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Available through Epson's Print365 managed print service.

Short summary description Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C5710DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C5710DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Gray

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
34 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (color, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
4.8 s
Time to first page (color, normal)
5.3 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
22 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (black)
24 inch/min
Scan speed (color)
24 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Speed dialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
45000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
830 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, IPSec, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, SMTP, POP3, IEEE 802.1X, ARP, GARP, ICMP, IGMP, DCHP, HTTPS, XMPP, LDAP, LDAPS, SNMP 1.0, SNMP 2.0c, SNMP 3.0, SNMP Trap
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Sound pressure level (printing)
54 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
23 W
Power consumption (ready)
10 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
21.1" (535 mm)
Height
14.1" (357 mm)
Weight
41.2 lbs (18.7 kg)
Packaging data
Package width
19.3" (490 mm)
Package depth
21.7" (550 mm)
Package height
21.1" (535 mm)
Package weight
50.3 lbs (22.8 kg)
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
41.3" (105 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
41.3" (105 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:31:50
Uk has collected 6 expert reviews for Epson WorkForce Pro WF-C5710DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
itpro.co.uk
Updated:
2020-06-06 06:55:52
The old wisdom would have you believe that only laser printers are suitable for business use. That hasn't been true for many years, though – and Epson's WorkForce Pro WF-C5710DWF makes a compelling argument for inkjets in the workplace. Along with a low a...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)