- - PC Black 220 W
- - Intel® Core™ i3 i3-4170 3.7 GHz
- - 4 GB DDR3-SDRAM 1600 MHz
- - 500 GB HDD DVD±RW Card reader integrated
- - Intel® HD Graphics 4400
- - Ethernet LAN 10,100,1000 Mbit/s
- - Linux
Intel Core i3-4170 (3MB Cache, 3.7 GHz), Intel H81, 4GB DDR3 1600MHz, 500GB SATA HDD, DVD Super Multi, Gigabit LAN, WLAN, Linux
So small. So big on possibilities
Sleek space-saver: Streamline your space with a desktop that’s easy on the eyes. The attractive design with a smooth black surface fits in nicely anywhere in your home. It also frees up desk space to let you enjoy more elbowroom for picture frames, souvenirs, snacks, or whatever it is you like to have handy.
Optional HD monitor: View videos or organize photos on the HD or Full HD display of your choice. Choose the screen size that best suits your needs with the added flexibility to upgrade to a second display or larger monitor later.
Speedy, smooth and spacious
Power player: Count on the same performance of a regular desktop in a smaller PC with the latest processing power – up to 4th Gen Intel® Core™ i5 processors. Run multiple programs at once so you can work on your website, create presentations, make a movie or listen to music at the same time with less lag.
Updated operating system: Navigate smoothly with the new, feature-rich Windows 8.1. Learn how to personalize your desktop with great new apps and features that make multitasking a breeze.Windows® 7 options available on select Inspiron desktops.
High-capacity hard drive: With up to 1 TB of space, you’ll have room for all your photos, videos and important documents.
Seamless connectivity
It’s easy to connect to your other devices with convenient accessibility to plenty of ports so you can link up your camera, console or HDTV to exchange data, or even charge devices. You’ll also get USB 3.0, standard WiFi, 1 TB of max Hard Disk Drive and Bluetooth.
My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need about your PC.
Proactive: Advice and alerts let you know about issues before they happen, and tools to fix them if they arise.
Simple: Get easy access to Dell support, warranty information and services to help you save time and reduce hassle.
Trustworthy: Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This feature is accessible through the My Dell interface.
DELL Inspiron 3647, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Linux
DELL Inspiron 3647. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product color: Black