location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD1066
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD1066
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965921074
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:12:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh :
The short editorial description of CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh

Battery for Digital Camera 4Wh Li-ion 3.6V 1250mAh Sony
More>>>
Short summary description CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
This short summary of the CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBD1066, 1250 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh:
This is an auto-generated long summary of CoreParts MBD1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh based on the first three specs of the first five spec groups.

CoreParts MBD1066. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1250 mAh, Purpose: Camera. Width: 5.71" (145 mm), Depth: 0.866" (22 mm), Height: 1.18" (30 mm). Package width: 5.71" (145 mm), Package depth: 3.15" (80 mm), Package height: 1.18" (30 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)