location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 3051532 tray/feeder 650 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3051532
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3051532
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2017 01:10:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 3051532 tray/feeder 650 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 650 sheets
  • - Supported media weight(s): 60 - 176 g/m²
  • - Letter
  • - Transparencies
Long product name Lexmark 3051532 tray/feeder 650 sheets :
The short editorial description of Lexmark 3051532 tray/feeder 650 sheets

550-Sheet Duo Drawer with 100-Sheet MPF, 4.16kg, Grey
More>>>
Lexmark 3051532 tray/feeder 650 sheets:
The official marketing text of Lexmark 3051532 tray/feeder 650 sheets as supplied by the manufacturer

550-Sheet Tray
The 550-sheet tray supports A4, A5, JIS B5, Folio, Letter, Legal, Executive and Oficio sizes. Paper weights from 16 lb. up to 47 lb. and card stock may be used from this tray.

100-Sheet Multipurpose Feeder
The 100-sheet multipurpose feeder (MPF) supports A4, A5, A6, JIS B5, Folio, Letter, Legal, Executive, Statement and Oficio sizes, and 7 3/4, 9, 10, DL, C5, B5 and Monarch envelopes sizes. Paper, paper labels, envelopes, transparencies and card stock may be used from the MPF.

Short summary description Lexmark 3051532 tray/feeder 650 sheets:
This short summary of the Lexmark 3051532 tray/feeder 650 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 3051532, Lexmark C540N/C543DN/C544DN/C544DW/C544N/X543DN/X544DN/X544DW/X544N/X548DE, 650 sheets, 60 - 176 g/m², 650 sheets, Card Stock, Plain Paper, Transparencies, A4, A5, Executive, Folio, JIS-B5, Legal, Letter, Universal, Oficio

Long summary description Lexmark 3051532 tray/feeder 650 sheets:
This is an auto-generated long summary of Lexmark 3051532 tray/feeder 650 sheets based on the first three specs of the first five spec groups.

Lexmark 3051532. Compatibility: Lexmark C540N/C543DN/C544DN/C544DW/C544N/X543DN/X544DN/X544DW/X544N/X548DE, Maximum capacity: 650 sheets, Supported media weight(s): 60 - 176 g/m². Media types supported: Card Stock, Plain Paper, Transparencies, Media size (tray 1): A4, A5, Executive, Folio, JIS-B5, Legal, Letter, Universal, Oficio. Weight: 9.17 lbs (4.16 kg). Package weight: 13 lbs (5.89 kg). Quantity per pallet: 16 pc(s)

Features
Compatibility *
Lexmark C540N/C543DN/C544DN/C544DW/C544N/X543DN/X544DN/X544DW/X544N/X548DE
Maximum capacity
650 sheets
Supported media weight(s)
60 - 176 g/m²
Maximum input capacity
650 sheets
Media formats
Media types supported
Card Stock, Plain Paper, Transparencies
Media size (tray 1)
A4, A5, Executive, Folio, JIS-B5, Legal, Letter, Universal, Oficio
Letter
Yes
Legal
Yes
Transparencies
Yes
Weight & dimensions
Weight
9.17 lbs (4.16 kg)
Packaging data
Package weight
13 lbs (5.89 kg)
Package dimensions (W x D x H)
508 x 501 x 246"
Package weight (imperial)
13 lbs
Logistics data
Quantity per pallet
16 pc(s)
Other features
Dimensions (WxDxH)
16.7 x 16.4 x 5.24" (424 x 416 x 133 mm)
Dimensions (W x D x H) (imperial)
16.7 x 16.4 x 5.2"
Supported media weight (imperial)
47 lbs