location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM641JI show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:03:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 GB 2.5" 5400 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 3.7 oz (105 g)
Long product name Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II :
The short editorial description of Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

HM321HI, HDD, 640GB, SATA II, 8MB, 5400rpm, 105g
More>>>
Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
The official marketing text of Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II as supplied by the manufacturer

Key Features
- Max. 320 GB formatted capacity per disk.
- Serial ATA 3.0Gbps Interface Support.
- SATA Native Command Queuing Feature.
- TuMR/PMR head with FOD technology.
- Load/Unload Head Technology.
- ATA Security Mode Feature Set.
- ATA S.M.A.R.T. Feature Set.

Short summary description Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This short summary of the Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M 640GB HDD, 640 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint M 640GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint M 640GB HDD. HDD capacity: 640 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Features
HDD capacity *
640 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA II
Type *
HDD
Average latency
12 ms
Bytes per sector
512
Power
Power consumption (typical)
2.5 W
Power consumption (standby)
0.25 W
Power consumption (off)
0.2 W
Operating voltage
5 V
Start-up current
1000 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1.5 G
Operating altitude
-11811 - 118110.2" (-300 - 3000 m)
Non-operating altitude
-15748 - 590551.2" (-400 - 15000 m)
Operating shock
400 G
Non-operating shock
900 G
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.374" (9.5 mm)
Depth
3.94" (100 mm)
Weight
3.7 oz (105 g)
Other features
Drive ready time
4 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:00:01
Uk has collected 5 expert reviews for Samsung Spinpoint M 640GB HDD internal hard drive 2.5" 5400 RPM Serial ATA II 8 MB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 03:59:57
Remember when 500GB was the most you could get from a notebook drive? It seems like most vendors have made the transition to 640GB. Western Digital even has its own 750GB model that fits within the 9.5 mm z-height. So, which of these drives is the best...
0%
tomshardware.com
Updated:
2011-10-04 03:59:56
Remember when 500GB was the most you could get from a notebook drive? It seems like most vendors have made the transition to 640GB. Western...
Bottom line These four new drives arrived with a bang, not because any particular model is dramatically superior, but because all four are clearly better than their 500GB predecessors. They’re faster in almost all benchmarks, and they even require less power to op...
0%
xbitlabs.com
Updated:
2011-10-04 03:59:59
This HDD from Samsung is well known to us. It is the 500GB model from the SpinPoint M7 series. Of course, it is not new, yet still available and suitable for our purposes as a reference point in comparison with...
0%
Country Distributor
United Kingdom 1 distributor(s)