location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTL-2872 network switch Managed L3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 28-Port L3 Lite Managed Gigabit Fiber Switch, 4 x 10GbE SFP+, 4 x Gigabit SFP/RJ45 Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2872 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203064
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTL-2872 user manual (18.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTL-2872 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GTL-2872 network switch Managed L3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - Supports IPv4/IPv6 network operation
  • - MLD, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Supports DDMI SFP transceiver
  • - Redundant power inputs with Terminal Block and AC Jack
Long product name LevelOne GTL-2872 network switch Managed L3 Black :
The short editorial description of LevelOne GTL-2872 network switch Managed L3 Black

20 x SFP, 4 x 10/100/1000 RJ-45/SFP, 4 x SFP + 10 Gb Uplink, 1 x RJ-45, 256MB, 512MB RAM, 100-240VAC, 50-60Hz, 3320 g
More>>>
LevelOne GTL-2872 network switch Managed L3 Black:
The official marketing text of LevelOne GTL-2872 network switch Managed L3 Black as supplied by the manufacturer

The GTL-2872 switch is a Gigabit Ethernet access switch with four 10G uplink ports. The switch is ideal for Internet Service Providers (ISPs) and Multiple System Operators (MSOs) to provide home users with triple-play services with up to Gigabit bandwidth. It is also an ideal Gigabit access switch for SMB, enterprise, and campus networks. The GTL-2872 switch is packed with features that bring high availability, comprehensive security, robust multicast control, and advance QoS to the network edge, while maintaining simple management. The switch also supports the most advance IPv6 management, IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment. ISPs can expand their services from home to business users by providing a more reliable and resilient network (ITU-T G.8032 ERPS), L2 VPNs, and advanced OAM (Operations, Administration, and Maintenance) functions to ensure service-level agreements.

Short summary description LevelOne GTL-2872 network switch Managed L3 Black:
This short summary of the LevelOne GTL-2872 network switch Managed L3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTL-2872, Managed, L3, Full duplex, Rack mounting

Long summary description LevelOne GTL-2872 network switch Managed L3 Black:
This is an auto-generated long summary of LevelOne GTL-2872 network switch Managed L3 Black based on the first three specs of the first five spec groups.

LevelOne GTL-2872. Switch type: Managed, Switch layer: L3. Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1ag, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ah,.... Rack mounting

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)