location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 PoE Wireless Access Point, Desktop, Controller Managed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6117 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203996
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Share your wireless network up to 300Mbps
  • - Compatible with IEEE 802.11b/g/n wireless standards
  • - Provides up to 4 SSIDs to separate network traffic and enhance security
  • - Multi-operation modes to suit different wireless applications
  • - Supports WEP, WPA and WPA2 encryption with IEEE 802.1x for high level security
Long product name LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE) :
The short editorial description of LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE)

1 x WAN, 1 x LAN, 1 x USB, 1 x DC, WPS, 802.11b/g/n, 2.4GHz, 6 dBi, 870 g
More>>>
LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE):
The official marketing text of LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE) as supplied by the manufacturer

This 802.11n single-band wireless access point can run on PoE, and is a fully managed device (when controlled by LevelOne WAC-2000, WAC-2003). The managed AP is capable of 300 Mbps throughput on the 2.4GHz frequency, and operates on its own or as part of a larger, managed network of access points. PoE means the device does not require an external power supply, making it a versatile and easily deployed option for all sizes of network.

Short summary description LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE):
This short summary of the LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6117, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2, 10,100 Mbit/s

Long summary description LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-6117 wireless access point 300 Mbit/s Black Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-6117. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product color: Black

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
40 user(s)
Channels quantity
13 channels
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Quality of Service (QoS) support
Yes
Receiver sensitivity
802.11n: -68 dBm 802.11g:6Mbps: (-90) dBm 802.11g:54Mbps: (-72) dBm 802.11b:1Mbps: (-95) dBm 802.11b:11Mbps: (-90) dBm
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
4
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity *
1
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1.5 A
Power consumption (typical)
12 W
Design
Placement *
Table
Design
Product color *
Black
WPS push button
Yes
LED indicators
Power, WLAN
Certification
CE
Internal
No
Antenna
Antenna features
Detachable antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
5.31" (135 mm)
Depth
8.66" (220 mm)
Height
1.18" (30 mm)
Weight
24.7 oz (700 g)
Packaging data
CD manual
Yes
CD quick installation guide
Yes
Package width
8.54" (217 mm)
Package depth
10.2" (260 mm)
Package height
1.97" (50 mm)
Package weight
2.43 lbs (1.1 kg)
Packaging content
Cables included
LAN (RJ-45)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 75 °C
Logistics data
Harmonized System (HS) code
85176990
Country of origin
China
Master (outer) case width
10.2" (260 mm)
Master (outer) case length
25.8" (655 mm)
Master (outer) case height
9.17" (233 mm)
Master (outer) case weight
50.7 lbs (23 kg)
Quantity per master (outer) case
20 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)