Belkin logo

Belkin Carry Case Nylon black f Laptop

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22419
Info modified on:
19 Nov 2020, 13:37:03
Guarantee:
Lifetime Warranty
Long product name Belkin Carry Case Nylon black f Laptop:

Trinity Place has a fully padded computer section

Short summary description Belkin Carry Case Nylon black f Laptop:

Belkin Carry Case Nylon black f Laptop, Nylon, Black, for the most popular notebook style computers, 15" (381 mm), 12.5" (317 mm), 2.52" (64 mm)

Long summary description Belkin Carry Case Nylon black f Laptop:

Belkin Carry Case Nylon black f Laptop. Material: Nylon, Product main color: Black, Compatibility: for the most popular notebook style computers. Width: 15" (381 mm), Depth: 12.5" (317 mm), Height: 2.52" (64 mm). Compartments: fully padded computer section and Zip or 3.5” diskette mesh pockets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.