location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GK850G-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32GK850G-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098089765 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:21:57
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 32GK850G-B user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-side Ultra-Slim Bezel
  • - Sphere Lighting
  • - 144Hz Refresh rate
  • - Nvidia G-Sync Technology
  • - Height, Pivot and Swivel Adjustable
Long product name LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red :
The short editorial description of LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red

32”, QHD G-SYNC, 2560 x 1440 px, 350 cd/m², 5ms, VA, 178°/178°, 16:9, HDMI
More>>>
LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red:
The official marketing text of LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red as supplied by the manufacturer

QHD Resolution
Watch games come to life with vibrant QHD clarity and detail. The precise 2460 x 1440 resolution and impressive 31.5” screen size combine for a thrilling, immersive gaming experience.

NVIDIA G-SYNC Compatible
This monitor supports NVIDIA G-SYNC , an advanced display technology that synchronizes refresh rates to the GPU inside GeForce GTX-powered PCs, eliminating screen tearing and minimizing stutter and input lag for a smoother, faster gaming experience.

144Hz Refresh Rate
Games played on this monitor are noticeably smoother and clearer when compared to game play on monitors with refresh rates of 60Hz or 75Hz. Combine the QHD clarity with smooth action and gamers will fall in love with the immersive gaming experience.

Sphere Lighting
Add new excitement to your gaming space with the striking LED effects of Sphere Lighting. Gamers can customize Sphere Lighting with an array of different colors and lighting modes to enhance the gaming experience.

Ultra-Slim Bezel
The ultra-thin bezel on three sides of this streamlined display offers a virtually borderless visual experience, without distraction from the precise, gorgeous image. A sleek addition to any desktop.

Advanced Gaming Features
Serious gaming features for serious gamers. Dynamic Action Sync assures smooth, action while Black Stabilizer reveals enhanced detail in dark scenes. The Crosshair feature helps enhance accuracy in first-person shooter games.

Short summary description LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red:
This short summary of the LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32GK850G-B, 31.5", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Red

Long summary description LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red:
This is an auto-generated long summary of LG 32GK850G-B LED display 31.5" 2560 x 1440 pixels Quad HD Black, Red based on the first three specs of the first five spec groups.

LG 32GK850G-B. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Display
Display diagonal *
31.5"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Display brightness (min)
280 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
144 Hz
Display number of colors *
16.78 million colors
Color gamut
72%
Performance
NVIDIA G-SYNC *
Yes
Design
Market positioning *
Gaming
Product color *
Black, Red
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
HDMI ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
39 kWh
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
28.2" (715.2 mm)
Depth (with stand)
10.7" (272.2 mm)
Height (with stand)
23.8" (603.9 mm)
Weight (with stand)
18.7 lbs (8.5 kg)
Width (without stand)
28.2" (715.2 mm)
Depth (without stand)
2.25" (57.1 mm)
Height (without stand)
16.7" (423.9 mm)
Weight (without stand)
14.8 lbs (6.7 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 16:51:52
Uk has collected 51 expert reviews for LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
uk.hardware.info
Updated:
2018-04-13 16:51:48
The last couple of years, the Korean Giant LG, just like its big competitor from the same country, ignored the market for gaming monitors. They mostly focused on 21:9 super widescreen displays, with the exception of a single model. Meanwhile, more and mor...
Bottom line LG is back in the gaming monitor market, that's for sure. The 32GK850G not only ticks all the boxes of a modern gamer (144Hz, G-sync, its height is adjustable, somewhat trendy design), however it also actually fills a hole in the market. The combination o...
0%
tftcentral.co.uk
Updated:
2018-05-05 11:17:09
We have with us now the new 32GK850G display from LG. It's a 31.5" sized screen with a VA technology panel and 2560 x 1440 resolution aimed at the gaming market. Unlike a lot of modern gaming screens of this size, the 32GK850G is a flat format instead of...
Good Good response times for a VA panel, G-sync, high refresh rate and very low input lag make it well suited to gaming, High static contrast ratio thanks to VA panel, Good viewing angles, better than many other modern VA panels and with no glow on dark conten...
Bad Still some slow black > grey pixel response times which result in some black smearing on fast content, Upper end of refresh rate range > 120Hz not really practically usable due to response time limitations, Moderate out of the box setup for general, non-g...
Bottom line The 32GK850G offered a very good option for gamers we felt in the VA technology market. There's a lot of different gaming screens out there based on a mixture of TN Film, VA and IPS technologies as you probably know, with VA proving a popular choice for m...
0%
uk.hardware.info
Updated:
2018-05-10 12:11:01
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
pcauthority.com.au
Updated:
2018-06-30 12:50:33
Gamers have never had it better, with a plethora of devices and accessories currently on the market to help them indulge in their passion. Monitors of course, are not immune from the gaming product sphere, with most manufacturers producing a range of disp...
Bottom line ". the LG 32GK850G-B is a top class monitor with excellent build quality, wicked fast refresh rates that'll satisfy anyone. "...
83%
techteamgb.co.uk
Updated:
2018-09-06 22:28:16
LG make some amazing monitors, this included. This is the 32GK850G, a 1440p 165Hz Gsync gaming monitor that is well worth a look at. Products shown provided by: LG - Patreon: www.patreon.com/techteamgb Donations: streamlabs.com/techteamgb OverclockersUK A...
90%
gadgetynews.com
Updated:
2018-09-06 22:28:19
We take a look at LG's 32-inch, QHD, G-Sync, 32GK850G gaming monitor with 144 Hz refresh rate. Game on!When shopping for gaming monitors there are certain brands that come to mind. Personally, and I'll hold my hand up right now, LG isn't usually one of...
Good Simple to build, Looks great, Range of adjustments, Sphere Lightning a bonus, 165Hz refresh speed...
Bad Some might be picky about viewing angles...
Bottom line The large 31.5-inch VA panel of the LG 32GK850G possesses extremely low response times and few of the usual VA draw-backs.Great contrast ratios, deep blacks and impressive colours add to whichever gaming world you choose to explore.Throw in G-Sync technol...
0%
pcgamesn.com
Updated:
2019-12-15 22:33:32
To curve or not to curve? That is the question when it comes to large-format gaming monitors. When you're talking about something the size of a 32-inch display do you want to have all that screen real estate on a completely flat plain in front of you, or...
Bottom line A very good flat-screen gaming monitor, with a crisp panel, stylish chassis, and high-quality in-game visuals. Perfect if you can't stand the curve...
80%
chip.com.my
Updated:
2019-12-15 22:33:37
We've said this before, monitors, an TV's projectors all getting bigger these days as technology advances and prices get more competitive. Although you still have to pay a premium to get the latest and the greatest, you're getting more than just a piece o...
Good Smooth 144Hz, Sturdy...
Bottom line If you like big, powerful and feature-packed monitors, then the LG 32GK850G is more than likely to be the gaming monitor you want.(previously published in issue September 2018)...
0%
gameranx.com
Updated:
2018-04-13 16:51:48
Modern gaming monitors are all about speed. High refresh rates and G-SYNC/FreeSync support have delivered increasingly clear pictures. But as much as I'm a high-octane gamer, I'm also a proponent of size. I want the biggest screen I can possibly fit on my...
0%
topnewreview.com
Updated:
2018-04-27 08:27:32
Perfect if you need a large, high resolution monitor with support for NVIDIA G-SYNCGamers have never had it better, with a plethora of devices and accessories currently on the market to help them indulge in their passion. Monitors of course, are n...
80%
monitornerds.com
Updated:
2018-05-16 07:33:04
The LG 32GK850G presents an engrossing 32-inch screen mixed with competitive gaming pedigree to dominate your visual senses. Just like our favorite Asus PG278QR, this gaming display can reach a 165Hz refresh rate while relying on G-Sync to prevent...
Bottom line The LG 32GK850G is one of the better designed G-Sync gaming monitors out in the market thanks to its sleek aesthetic and the beautifully designed Light Sphere feature. The display's out of the box, and calibrated performances are nothing short of impressi...
94%
pcmonitors.info
Updated:
2018-07-10 21:44:34
There has been a growing number of high refresh rate monitors featuring VA panels. Whilst they can't keep pace with faster panel types such as TN in terms of pixel responsiveness, they touch the sweet spot for some users when it comes to their blend of im...
Good A rich and natural image following appropriate tweaking, with good ‘2.2' gamma tracking and decent sRGB colour space coverage, Strong static contrast, low ‘VA glow' and little ‘black crush' – plus a light matte screen surface to keep the image free from o...
Bad Weaknesses in colour consistency compared to IPS-type panels and a less generous colour gamut than some alternatives, Static contrast not as strong as some VA models, A fair degree of overshoot due to the level of pixel overdrive needed to speed things up...
Bottom line For users who want an immersive experience without a screen that's truly hulking on the desk, ~32” is a nice size to aim for. The LG 32GK850G delivers this, with its 31.5” screen, and combines it with a 2560 x 1440 (WQHD) resolution). This provides a good...
0%
Brand Image Article code product Stock Price from
LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)