location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneBlade QP2620/20 Face and Body
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2620/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103831662 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Philips QP2620/20 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Durable OneBlade
  • - Wet and dry
  • - Long lasting battery
  • - Shave it off
  • - Unique OneBlade technology
  • - Guard
  • - Edge it up
  • - Dual-sided blade
  • - Click-on body comb
  • - 3 click-on stubble combs
  • - Trim it down
Guarantee: 2 years
Long product name Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime :
The short editorial description of Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime

45 min, NiMH, 100 - 240V, 2W, 3 stubble combs (1, 3, 5mm) Click-On
More>>>
Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime:
The official marketing text of Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime as supplied by the manufacturer

Philips OneBlade Face + Body trims, edges and shaves any length of hair. You get a blade for your face, and one with a skin guard for your body. Forget about using multiple tools. OneBlade does it all.

Short summary description Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime:
This short summary of the Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade QP2620/20, Battery, Black, Green, Lime

Long summary description Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime:
This is an auto-generated long summary of Philips Norelco OneBlade QP2620/20 beard trimmer Battery 3 0.0394" (1 mm) Wet & Dry Black, Green, Lime based on the first three specs of the first five spec groups.

Philips Norelco OneBlade QP2620/20. Minimum hair length: 0.197" (5 mm), Maximum hair length: 0.0394" (1 mm). Product color: Black, Green, Lime. Power source: Battery, Operating time: 45 min, Battery type: Built-in battery

Each blade lasts 4 months
Each blade lasts 4 months

Easily replace your blade once every 4 months* for optimal performance. A green usage indicator will appear once the blade is worn out.

Edge it up
Edge it up

Get precise lines in seconds with the dual-sided blade that enables you to see every hair you're cutting.

Trim it down
Trim it down

Trim to your preferred stubble length. Your Philips OneBlade face razor comes with 3 stubble combs. 1 mm for a 5 o'clock trim, 3 mm for a tight trim and 5 mm or long stubble.

Use wet or dry
Use wet or dry

Use this waterproof razor at the sink or take it with you into the shower. The OneBlade wet and dry razor is easy to clean and can be used with or without foam.

Shave it off
Shave it off

The OneBlade shaver doesn't shave as close as a traditional blade, ensuring your skin stays comfortable. Go against the grain and shave off any length of hair easily.

Unique OneBlade technology

Designed for facial styling and body grooming, the Philips OneBlade trims, edges and shaves any length of hair. It delivers an easy and comfortable shave thanks to a glide coating and rounded tips. And with a cutter that moves at 200 x per second, it's efficient even on longer hairs.

Create precise edges and sharp lines
Create precise edges and sharp lines

OneBlade follows the contours of your face, allowing you to easily and comfortably trim and shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

Charge up and go
Charge up and go

A single charge takes 8 hours, and delivers 45 minutes of constant performance.

Guards against nicks on sensitive areas

Attach the skin guard for an extra layer of protection on sensitive areas of the body.

Stubble combs for more choices
Stubble combs for more choices

Get your preferred stubble length using one of the 3 included stubble combs at 1, 3 or 5 mm.

Easily trim in any direction

Simply attach the 3 mm body comb to trim in any direction.

Performance
Number of length steps *
3
Minimum hair length *
0.197" (5 mm)
Maximum hair length *
0.0394" (1 mm)
Wet & Dry *
Yes
Waterproof
Yes
Design
Product color *
Black, Green, Lime
Power
Power source *
Battery
Rechargeable
Yes
Power
Battery type
Built-in battery
Operating time *
45 min
Charging time
8 h
AC input voltage
100 - 240 V
Battery level indicator
Yes
Charging indicator
Yes
Packaging content
Protection cap
Yes
Technical details
Power consumption (max)
2 W