location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF334/31 breast pump 125 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF334/31 Double electric breast pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF334/31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103831921 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 02:59:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF334/31 user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF334/31 breast pump 125 ml Electronic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy to set up, express and clean
  • - Includes our Natural bottle
  • - No milk spillage in the tubes
  • - Quiet pump
  • - Simple settings to choose from
  • - More milk in less time
  • - Soft massage cushion
  • - Relaxing expression position
Long product name Philips AVENT SCF334/31 breast pump 125 ml Electronic :
The short editorial description of Philips AVENT SCF334/31 breast pump 125 ml Electronic

Double electric breast pump - Ultra Comfort, 1x 4oz Natural bottle
More>>>
Philips AVENT SCF334/31 breast pump 125 ml Electronic:
The official marketing text of Philips AVENT SCF334/31 breast pump 125 ml Electronic as supplied by the manufacturer

When you are comfortable and relaxed, your milk flows more easily. That is why we created this highly comfortable breast pump: Sit comfortably with no need to lean forward and let our soft massage cushion gently stimulate your milk flow.

Short summary description Philips AVENT SCF334/31 breast pump 125 ml Electronic:
This short summary of the Philips AVENT SCF334/31 breast pump 125 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF334/31, 125 ml, Electronic, Transparent, White

Long summary description Philips AVENT SCF334/31 breast pump 125 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF334/31 breast pump 125 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF334/31. Capacity: 125 ml. Sealing disc for milk storage: 2 pc(s)

Comfortable pumping position due to unique design
Comfortable pumping position due to unique design

The breast pump has a unique design, so your milk flows directly from your breast into the bottle or container, even when you are sitting up straight. This means you can sit comfortably when pumping: there's no need for you to lean forward to make sure all your milk ends up in the bottle. Sitting comfortably and being relaxed when pumping helps your milk to flow more easily.

Choose the setting that is effective and comfortable for you
Choose the setting that is effective and comfortable for you

When switched on, the pump automatically starts in gentle stimulation mode to get your milk flowing. Then choose from 3 pumping settings to make milk flow comfortable for you.

Soft massage cushion with massaging petals
Soft massage cushion with massaging petals

Our massage cushion has a soft, velvety texture that gives a warm feel to the skin for comfortable, gentle stimulation of your milk flow. The iconic petal cushion is designed to mimic baby suckling, intended to gently help stimulate let-down.

Closed system, designed for hygienic expression
Closed system, designed for hygienic expression

No milk spillage in the tubes.

Designed to let you express quietly
Designed to let you express quietly

Designed for discreet expression, anytime.

More milk in less time with double pumping
More milk in less time with double pumping

Reduce expression time with double pumping compared to single pumping.

Few separate parts and intuitive design
Few separate parts and intuitive design

Few separate parts and intuitive design. Easily express milk for your baby, anytime.

Includes our Natural bottle and teat for natural latch-on
Includes our Natural bottle and teat for natural latch-on

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Technical details
Type *
Electronic
Stimulation mode
Yes
Gentle mode
Yes
Country of origin
England
Product color *
Transparent, White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel case
Yes
Travel cover
2 pc(s)
Age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Easy to clean
Yes
Easy to assemble
Yes
Weight & dimensions
Capacity *
125 ml
Packaging content
Number of breast pumps included
2
Number of bottles included
2
Breast massage cushion included
Yes
Number of breast massage cushion(s)
2
Bottle included
Yes
Travel pouch
Yes
Sealing disc for milk storage
2 pc(s)