location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 5100 40-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RQ09A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628833177 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 1200 x 1200 DPI Color
  • - B0 (1000 x 1414 mm) Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: 90 days
Long product name HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) :
The short editorial description of HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)

HP PageWide XL 5100 40-in Printer
More>>>
HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
The official marketing text of HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) as supplied by the manufacturer

Produce monochrome and color prints instantly with speeds up to 20 D/A1 pages/minute. Set a new standard with accuracy, durability, and color and expand into GIS maps and point-of-sale posters. Help keep costs low with efficient and secure workflows.

Short summary description HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
This short summary of the HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5100 40-in Printer, Thermal inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, B0 (1000 x 1414 mm), Bond paper, Recycled paper

Long summary description HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
This is an auto-generated long summary of HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 5100 40-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Maximum print size: B0 (1000 x 1414 mm), Paper tray media types: Bond paper, Recycled paper, ISO A-series sizes (A0...A9): A0, A1. USB connector: USB Type-A, Supported network protocols: TCP/IP, BootP/DHCP. Product color: Black, Gray, Display diagonal: 8", Control type: Touch. Power consumption (typical): 520 W

IMMEDIATE – Get instant monochrome and colour prints

Up to 20 D/A1 pages/minute print speed, quick 28-second first page out.
Deliver mixed monochrome and colour sets in 50% of the time with a consolidated workflow.[2]
Start printing in 50% of the time[3] – an ultra-fast processor, native PDF management, HP SmartStream software.
Print unattended – production preflight/finishing solutions, up to 4 rolls, dual 400-ml inks with auto-switch.

EXPAND – Set the accurate, durable, colour standard

Set a new technical document standard with crisp lines, 2-point text, smooth grayscales, and vibrant colour.
Help generate new business – reveal the value of colour; print GIS maps, point-of-sale posters, and more.
HP PageWide XL pigment inks – ISO certified for long-term storage, light/water resistance.[4]
Print on HP and third-party media up to 40 in (101.6 cm) – covering ISO/US technical and offset standards.[5]

SAVE – Cut total production costs up to 30%[1]

Print monochrome and colour technical documents at the same or lower cost than comparable LED printers.[6]
Print/scan/copy in monochrome and colour with one single device – in a fully HP branded, supported solution.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Help keep data safe – self-encrypting HDD with AES-256, Secure Disk Erase, and IPSec.

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
B0 (1000 x 1414 mm)
Paper tray media types *
Bond paper, Recycled paper
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B1
Media thickness
0.4 mm
Maximum roll diameter
6.97" (17.7 cm)
Media width (rolls)
279 - 1016 mm
Ports & interfaces
Wi-Fi *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
TCP/IP, BootP/DHCP
Performance
Product color *
Black, Gray
Built-in display *
Yes
Display diagonal
8"
Performance
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
35 dB
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
520 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77.2" (1960 mm)
Depth
31.5" (800 mm)
Height
51.3" (1303 mm)
Weight
914.9 lbs (415 kg)
Packaging data
Package width
85.8" (2180 mm)
Package depth
42" (1068 mm)
Package height
69.4" (1764 mm)
Package weight
1148.6 lbs (521 kg)
Other features
Touchscreen
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP PageWide XL 5100 40-in Printer large format printer Thermal inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
Disclaimer

Technical specification disclaimers