location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -10D NON 6.3Mpix 0MB USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-10D NON 6.3Mpix 0MB USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8363A016
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:06:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EOS -10D NON 6.3Mpix 0MB USB :
The short editorial description of Canon EOS -10D NON 6.3Mpix 0MB USB

EOS-10D - The digital reflex camera-6.3mio pix CMOS sensor,7-points AiAF-35 metering zones-JPEG&RAW
More>>>
Canon EOS -10D NON 6.3Mpix 0MB USB:
The official marketing text of Canon EOS -10D NON 6.3Mpix 0MB USB as supplied by the manufacturer

The EOS 10D's 6.3 megapixel Canon CMOS sensor delivers superbly detailed images, and 7-point high-speed AF allows precise focusing over a wide area. A powerful DIGIC (DIGital Imaging Core) processor optimizes color rendition. High speed processing means a continuous burst of 9 shots at 3 frames per second is possible. It also extends the camera's battery life. The EOS 10D can write RAW and JPEG files simultaneously, while there's a choice of 6 JPEG resolution settings. For enhanced exposure stability, the EOS 10D has a new evaluative metering system for both daylight and flash. As well as sRGB, the EOS 10D features Adobe RGB. This improves color rendition by capturing colors across an extremely wide whitetrum. An ISO speed range from 100 - 1600 (3200 Extended HI accessible via the ISO expansion menu) offers extensive shooting flexibility whatever the lighting conditions. 9 white balance modes are available ­ Auto, Daylight, Shade, Cloudy, Tungsten, Fluorescent, Flash, Custom and Color Temperature. In Color Temperature mode, users manually select the warmth they require from the Kelvin scale (2800K to 10000K in 100K increments). With White Balance Bracketing, the EOS 10D automatically captures three bracketed shots (normal, reddish and bluish) with one release of the shutter. An Intelligent Orientation Sensor detects whether the camera is being held horizontally or vertically when shooting. This gives more accurate exposures. It also means easy viewing and editing, since shots appear the right way up on the LCD, in ZoomBrowser on the computer screen or on TV. The EOS 10D's LCD offers 5 levels of brightness. It can be brightened so it's easier to see or dimmed so it's less intrusive and saves power. The menu display offers the choice of 12 different languages. With a robust magnesium alloy body, the EOS 10D has outstanding durability and a distinctive presence. It features an ergonomic hand-grip which makes extended shooting very comfortable. The EOS 10D is the first digital EOS camera to feature Direct Print. High-resolution prints can be obtained by connecting straight to a Canon Bubble Jet or Card Photo Printer. The EOS 10D has FAT 16/32 data storage, allowing compatibility with high capacity CF cards over 2GB. The EOS 10D is compatible with the extensive EOS range of accessories.

Short summary description Canon EOS -10D NON 6.3Mpix 0MB USB:
This short summary of the Canon EOS -10D NON 6.3Mpix 0MB USB data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS -10D NON 6.3Mpix 0MB USB

Long summary description Canon EOS -10D NON 6.3Mpix 0MB USB:
This is an auto-generated long summary of Canon EOS -10D NON 6.3Mpix 0MB USB based on the first three specs of the first five spec groups.

Canon EOS -10D NON 6.3Mpix 0MB USB

Other features
Digital SLR
Yes