location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M91p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SXJA2ML
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:37:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 240 W
  • - Intel® Core™ i5 i5-2400 3.1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years
Long product name Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black :
The short editorial description of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black

Intel Core i5-2400 (3.10 GHz), 4GB DDR3 SDRAM, 320GB HDD, Intel HD Graphics 2000, DVD±RW, Gigabit Ethernet, 240W, SFF, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black:
The official marketing text of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer

Lenovo ThinkCentre M91p.
The Lenovo ThinkCentre M91 and M91p are premium enterprise-class desktop computers optimized for high performance and manageability. M91 and M91p are the Lenovo’s first enterprise-class ThinkCentres with the 2nd generation Intel® Core™ processor. These easily manageable desktops include Intel® vPro™ with Intel® Active Management Technology™ (AMT). The Intel® AMT™ allows authorized IT personal to remotely access, diagnose, fix, manage and secure business desktops. These superior features also deliver on maintenance cost and time savings. The Intel® Core™ processors, employed by ThinkCentre M91 and M91p come with Hyper-Threading and Turbo Boost to multitask faster and deliver powerful performance. The ThinkCentre M91 and M91p provide smart technology to keep you competitive while optimizing your budget and business operation.

These highly scalable ThinkCentres are available in different form factors (tower and small) and can be customized to your need. The small form factor (SFF) has RAID with ODD support functions as a backup mechanism and to secure data. In addition, the M91 and M91p desktops will soon be available in ultra-small form factor (USFF).

The M91 and M91p are the fastest ThinkCentre desktops with SATA III hard disk drive and USB 3.0. The SATA III enables data transfer at the rate of 6GB per second, which is twice as fast as SATA II. The USB 3.0 transfers data at the speed of 625MB per second − ten times as fast as
USB 2.0. ThinkCentre M91 and M91p are highly productive, supporting up to four independent displays (with discrete graphics), enabling almost an extra hour of productivity each day.

Short summary description Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M91p, 3.1 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M91p. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA III
HDD speed
7200 RPM
Card reader integrated
No
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
Expansion slots
PCI Express x16 (Gen 2.x) slots
1
PCI slots
2
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel® Q67 Express
Audio chip
Realtek ALC662
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52207
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
13.3" (337 mm)
Depth *
14.5" (369 mm)
Height *
3.93" (99.7 mm)
Weight *
16.5 lbs (7.5 kg)
Packaging content
Display included *
No
Other features
Intel segment tagging
Enterprise, Professional